X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ni-Cad Rechargeable Battery 2400MAH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-78 show
Show alternative article codes used in the online market place
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:29:25
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9165
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Sony Ni-Cad Rechargeable Battery 2400MAH:
The short editorial description of Sony Ni-Cad Rechargeable Battery 2400MAH
Ni-Cad Rechargeable Battery 2400MAH

Marketing text Sony Ni-Cad Rechargeable Battery 2400MAH

:
The official marketing text of Sony Ni-Cad Rechargeable Battery 2400MAH as supplied by the manufacturer
Take along our rechargeable Ni-Cad battery pack whenever you bring your camcorder for up to an extra 3 hours of recording time. No-memory-effect technology ensures the batteries will hold a full charge every time, even if you never fully discharge them.
• Rechargeable Ni-Cad battery pack

• 2400 mAh with No Memory Effect

• Up to 4 hours operating time
Short summary description Sony Ni-Cad Rechargeable Battery 2400MAH:
This short summary of the Sony Ni-Cad Rechargeable Battery 2400MAH data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Ni-Cad Rechargeable Battery 2400MAH, 48 x 36 x 89.5 mm
Long summary description Sony Ni-Cad Rechargeable Battery 2400MAH:
This is an auto-generated long summary of Sony Ni-Cad Rechargeable Battery 2400MAH based on the first three specs of the first five spec groups.
Sony Ni-Cad Rechargeable Battery 2400MAH. Battery voltage: 6 V. Weight: 400 g. Dimensions (WxDxH): 48 x 36 x 89.5 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery voltage*
The voltage (V) of the battery.
6 V
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
400 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
48 x 36 x 89.5 mm