X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BATTERY NI-CD 1800MAH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-22H show
Show alternative article codes used in the online market place
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 May 2016 15:41:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9011
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Sony BATTERY NI-CD 1800MAH:
The short editorial description of Sony BATTERY NI-CD 1800MAH
NICAD rechargeable battery for Sony camcorders

Marketing text Sony BATTERY NI-CD 1800MAH

:
The official marketing text of Sony BATTERY NI-CD 1800MAH as supplied by the manufacturer
NICAD rechargeable battery pack for V100 and V200 with up to 3 hours battery life.


- Power: 6 V, 10.8 Wh, 1,800 mAh

- Compatible with: V8, V8F, M8, V100, V200, V30 and V50 camcorders

Short summary description Sony BATTERY NI-CD 1800MAH:
This short summary of the Sony BATTERY NI-CD 1800MAH data-sheet is auto-generated and uses the product title and the first six key specs.
Sony BATTERY NI-CD 1800MAH, Nickel-Cadmium (NiCd), Compatible with: V8, V8F, M8, V100, V200, V30 and V50 camcorders
Long summary description Sony BATTERY NI-CD 1800MAH:
This is an auto-generated long summary of Sony BATTERY NI-CD 1800MAH based on the first three specs of the first five spec groups.
Sony BATTERY NI-CD 1800MAH. Battery technology: Nickel-Cadmium (NiCd), Battery voltage: 6 V, Battery life (max): 3 h
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Cadmium (NiCd)
Battery voltage*
The voltage (V) of the battery.
6 V
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Compatible products
Other products that can be used with this product.
Compatible with: V8, V8F, M8, V100, V200, V30 and V50 camcorders