X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Ni-Mh 1.5V 2100mAh f Cybershot P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH-AA-4DA
Category :
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 May 2016 15:41:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12778
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony Battery Ni-Mh 1.5V 2100mAh f Cybershot P:
The short editorial description of Sony Battery Ni-Mh 1.5V 2100mAh f Cybershot P
Battery Ni-Mh 1.5V 2100mAh rechargeable 4 pcs for Cybershot P entry models

Marketing text Sony Battery Ni-Mh 1.5V 2100mAh f Cybershot P

:
The official marketing text of Sony Battery Ni-Mh 1.5V 2100mAh f Cybershot P as supplied by the manufacturer
Pack of four nickel metal hydride batteries.
Short summary description Sony Battery Ni-Mh 1.5V 2100mAh f Cybershot P:
This short summary of the Sony Battery Ni-Mh 1.5V 2100mAh f Cybershot P data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Battery Ni-Mh 1.5V 2100mAh f Cybershot P, Nickel-Metal Hydride (NiMH)
Long summary description Sony Battery Ni-Mh 1.5V 2100mAh f Cybershot P:
This is an auto-generated long summary of Sony Battery Ni-Mh 1.5V 2100mAh f Cybershot P based on the first three specs of the first five spec groups.
Sony Battery Ni-Mh 1.5V 2100mAh f Cybershot P. Battery technology: Nickel-Metal Hydride (NiMH), Battery capacity: 2100 mAh, Battery voltage: 1.5 V
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Battery
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
2100 mAh
Battery voltage *
The voltage (V) of the battery.
1.5 V