X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Stick PRO DUO 512MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSX-M512N
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:31:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21838
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Sony Memory Stick PRO DUO 512MB 0.5GB MS memory card:
The short editorial description of Sony Memory Stick PRO DUO 512MB 0.5GB MS memory card
Memory Stick PRO DUO High Speed 512MB

Marketing text Sony Memory Stick PRO DUO 512MB 0.5GB MS memory card

:
The official marketing text of Sony Memory Stick PRO DUO 512MB 0.5GB MS memory card as supplied by the manufacturer
Get the same benefits of High Speed Memory Stick PRO™ media in your compact digital device with the MSX-M512N High Speed Memory Stick PRO Duo™ media. Designed to support read and write speeds up to 80 megabits per second on High Speed enable devices1 and an increased operating temperature range of -13° F to 185° Fahrenheit, the MSX-M512N provides you with our highest quality digital storage in a package slightly larger than a postage stamp.

The MSX-M512N is backwards compatible with most devices that use standard Memory Stick PRO Duo™ media2. With the included adaptor it can even be used in products that use Memory Stick PRO™ media2. It’s perfect for compact digital cameras, camcorders, and portable audio devices.
Short summary description Sony Memory Stick PRO DUO 512MB 0.5GB MS memory card:
This short summary of the Sony Memory Stick PRO DUO 512MB 0.5GB MS memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Memory Stick PRO DUO 512MB, MS, 2.7 - 3.6, 20 x 31 x 1.6 mm, 10-pin Serial & 4-pin Parallel
Long summary description Sony Memory Stick PRO DUO 512MB 0.5GB MS memory card:
This is an auto-generated long summary of Sony Memory Stick PRO DUO 512MB 0.5GB MS memory card based on the first three specs of the first five spec groups.
Sony Memory Stick PRO DUO 512MB. Capacity: 0.5 GB, Flash card type: MS, Read speed: 80 MB/s. Input voltage: 2.7 - 3.6. Weight: 2 g. Dimensions (WxDxH): 20 x 31 x 1.6 mm, Interface type: 10-pin Serial & 4-pin Parallel
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.5 GB
Flash card type*
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MS
Read speed
The speed at which a device can read data.
80 MB/s
Write speed
The speed at which a device can write data.
80 MB/s
Power
Input voltage
The voltage (V) which is required to power the product.
2.7 - 3.6
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
20 x 31 x 1.6 mm
Interface type
10-pin Serial & 4-pin Parallel