X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Stick PRO DUO 1GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSX-M1GN
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Mar 2016 16:43:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13794
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Sony Memory Stick PRO DUO 1GB 1GB MS memory card:
The short editorial description of Sony Memory Stick PRO DUO 1GB 1GB MS memory card
1 GB High Speed Memory Stick PRO Duo

Marketing text Sony Memory Stick PRO DUO 1GB 1GB MS memory card

:
The official marketing text of Sony Memory Stick PRO DUO 1GB 1GB MS memory card as supplied by the manufacturer
Get professional quality digital storage for your compact digital device with the MSX-M1GN High Speed Memory Stick PRO Duo™ media from Sony. With an total storage capacity of 1 gigabyte and an available capacity of 940 MB, it is ideal for capturing high resolution digital photos and high quality video. Its high speed feature allows it to read and write data at speeds up to 80 megabits per second on enabled devices1.

The MSX-M1GN is backwards compatible with most devices that use standard Memory Stick PRO Duo™ media2. With the included adaptor it can even be used with most products that support Memory Stick PRO™ media. It even supports and expanded operating temperature range of -13° F to 185° Fahrenheit, making it the perfect media choice regardless of weather conditions.
Short summary description Sony Memory Stick PRO DUO 1GB 1GB MS memory card:
This short summary of the Sony Memory Stick PRO DUO 1GB 1GB MS memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Memory Stick PRO DUO 1GB, MS, -10.56 - 85 °C, 20 x 31 x 1.6 mm, 2.7 - 3.6, 10-pin Serial Memory Stick Interface and 4-pin Parallel
Long summary description Sony Memory Stick PRO DUO 1GB 1GB MS memory card:
This is an auto-generated long summary of Sony Memory Stick PRO DUO 1GB 1GB MS memory card based on the first three specs of the first five spec groups.
Sony Memory Stick PRO DUO 1GB. Capacity: 1 GB, Flash card type: MS, Read speed: 10 MB/s. Power consumption (write): 100 mA, Power consumption (read): 100 mA, Input voltage: 2.7 - 3.6. Weight: 2 g. Dimensions (WxDxH): 20 x 31 x 1.6 mm, Interface type: 10-pin Serial Memory Stick Interface and 4-pin Parallel
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
1 GB
Flash card type*
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MS
Read speed
The speed at which a device can read data.
10 MB/s
Write speed
The speed at which a device can write data.
10 MB/s
Power
Power consumption (write)
100 mA
Power consumption (read)
100 mA
Power
Input voltage
The voltage (V) which is required to power the product.
2.7 - 3.6
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-10.56 - 85°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
20 x 31 x 1.6 mm
Interface type
An interface is the point of interaction with software, or computer hardware, or with peripheral devices such as a computer monitor or a keyboard. Some computer interfaces such as a touchscreen can send and receive data, while others such as a mouse or microphone can only send data. A standard interface, such as SCSI, decouples the design and introduction of computing hardware, such as I/O devices, from the design and introduction of other components of a computing system, thereby allowing users and manufacturers great flexibility in the implementation of computing systems.
10-pin Serial Memory Stick Interface and 4-pin Parallel