X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128-MB Memory Stick Duo
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSHM128N
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:19:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14627
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Short summary description Sony 128-MB Memory Stick Duo 0.125GB MS memory card:
This short summary of the Sony 128-MB Memory Stick Duo 0.125GB MS memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 128-MB Memory Stick Duo, MS, 31 x 20 x 1.6 mm, 10-pin
Long summary description Sony 128-MB Memory Stick Duo 0.125GB MS memory card:
This is an auto-generated long summary of Sony 128-MB Memory Stick Duo 0.125GB MS memory card based on the first three specs of the first five spec groups.
Sony 128-MB Memory Stick Duo. Capacity: 0.125 GB, Flash card type: MS. Standby current: 300 mA. Weight: 2 g. Dimensions (WxDxH): 31 x 20 x 1.6 mm, Interface type: 10-pin, Transfer rate: 160 MB/s
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.125 GB
Flash card type*
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
MS
Power
Standby current
300 mA
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
31 x 20 x 1.6 mm
Interface type
10-pin
Transfer rate
160 MB/s