X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128MB MEMORY STICK CARD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSH128A
Category :
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:21:04
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9102
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sony 128MB MEMORY STICK CARD 0.125GB memory card:
The short editorial description of Sony 128MB MEMORY STICK CARD 0.125GB memory card
128MB MEMORY STICK CARD NS (NMS)

Marketing text Sony 128MB MEMORY STICK CARD 0.125GB memory card

:
The official marketing text of Sony 128MB MEMORY STICK CARD 0.125GB memory card as supplied by the manufacturer
The new standard in digital storage media keeps getting better with the new MSH-128 Memory Stick® from Sony. With an total storage capacity of 128 Megabytes and 123 Megabytes available1, you can record up to 96 images at 2592 x 1944 resolution, or 1975 images at 640 x 480 resolution. When used with compatible high-speed Memory Stick media-enabled hardware its up to 4 times faster than previous models2.
-128 MB storage capacity with 123 MB available1.
-Stores up to 96 images at 2592 x 1944 resolution, or 1975 images at 640 x 480.
-Up to 4 times faster that previous Memory Stick® media when used with high-speed enabled hardware.
-Compatible with hundreds of Sony devices href="javascript:newWin('file','/intershoproot/eCS/Store/en/footnotes/footnotes.html#msmediabackwardscompatibility','500','150','resizable=no,scrollbars=yes');" class="black10u">.
-Lightweight and incredibly compact.
Short summary description Sony 128MB MEMORY STICK CARD 0.125GB memory card:
This short summary of the Sony 128MB MEMORY STICK CARD 0.125GB memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 128MB MEMORY STICK CARD, 0 - 60 °C, 50 x 2.8 x 21.5 mm, 10-pin Serial Memory Stick Interface and 4-pin Parallel
Long summary description Sony 128MB MEMORY STICK CARD 0.125GB memory card:
This is an auto-generated long summary of Sony 128MB MEMORY STICK CARD 0.125GB memory card based on the first three specs of the first five spec groups.
Sony 128MB MEMORY STICK CARD. Capacity: 0.125 GB. Standby current: 0.300 mA. Weight: 4 g. Dimensions (WxDxH): 50 x 2.8 x 21.5 mm, Interface type: 10-pin Serial Memory Stick Interface and 4-pin Parallel
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Capacity*
Capacity of the storage media.
0.125 GB
Power
Standby current
0.300 mA
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
50 x 2.8 x 21.5 mm
Interface type
10-pin Serial Memory Stick Interface and 4-pin Parallel
Brand
Image
Product code
Product
Stock
Price from
Sony 128MB MagicGate Memory Stick 0.125GB MS memory card
Sony 128MB MagicGate Memory Stick 0.125GB MS memory card
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
MSH128
 —