X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Stick® USB Reader/Writer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSAC-US30 show
Show alternative article codes used in the online market place
Category :
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
card readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:19:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17441
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Sony Memory Stick® USB Reader/Writer card reader:
The short editorial description of Sony Memory Stick® USB Reader/Writer card reader
Memory Stick® USB Reader/Writer

Marketing text Sony Memory Stick® USB Reader/Writer card reader

:
The official marketing text of Sony Memory Stick® USB Reader/Writer card reader as supplied by the manufacturer
With a sleek new design, this adapter can be used for reading and writing to and from your Memory Stick® media and Memory Stick Duo™ media (without a Duo adapter) via USB port. It is an ideal addition for anyone interested in lightning fast transfers of up to 480 Mbps for your images, sounds, data and text. Also includes a 1-meter cable for desktop operation, and even has MagicGate™ Memory Stick media compatibility.
Short summary description Sony Memory Stick® USB Reader/Writer card reader:
This short summary of the Sony Memory Stick® USB Reader/Writer card reader data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Memory Stick® USB Reader/Writer, 38 x 14 x 74.5 mm
Long summary description Sony Memory Stick® USB Reader/Writer card reader:
This is an auto-generated long summary of Sony Memory Stick® USB Reader/Writer card reader based on the first three specs of the first five spec groups.
Sony Memory Stick® USB Reader/Writer. Write speed: 1.1 MB/s, Read speed: 1.5 MB/s. Weight: 30 g. Dimensions (WxDxH): 38 x 14 x 74.5 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Data transmission
Write speed
The speed at which a device can write data.
1.1 MB/s
Read speed
The speed at which a device can read data.
1.5 MB/s
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
38 x 14 x 74.5 mm