X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Memory Stick™ USB Adaptor
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSAC-US2
Category :
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
card readers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:08:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11879
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Sony Memory Stick™ USB Adaptor card reader:
The short editorial description of Sony Memory Stick™ USB Adaptor card reader
Memory Stick™ USB Adaptor

Marketing text Sony Memory Stick™ USB Adaptor card reader

:
The official marketing text of Sony Memory Stick™ USB Adaptor card reader as supplied by the manufacturer
Memory Stick™ USB Adaptor


Quick and easy access to Memory Stick™ files on your notebook or desktop computer

Suitable for Windows® and Macintosh

Compatible with Windows® 98/98SE, Millennium Edition, 2000 Professional / MacOS (System 8.5.1 / 8.6 / 9.0)

Super Fast Access Speed

Forward rate 12 Mb/s (access speed depends on PC environment)

Supplied Accessories: driver software (CD-ROM), USB cable

CPU Requirements (Windows®): MMX® / Pentium 200 MHz or faster

Power: 5 V (bus power)

Short summary description Sony Memory Stick™ USB Adaptor card reader:
This short summary of the Sony Memory Stick™ USB Adaptor card reader data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Memory Stick™ USB Adaptor, CPU Requirements (Windows): MMX / Pentium 200 MHz or faster, Windows 98/98SE, Millennium Edition, 2000 Professional / MacOS (System 8.5.1 / 8.6 / 9.0)
Long summary description Sony Memory Stick™ USB Adaptor card reader:
This is an auto-generated long summary of Sony Memory Stick™ USB Adaptor card reader based on the first three specs of the first five spec groups.
Sony Memory Stick™ USB Adaptor. Write speed: 12 MB/s, Read speed: 12 MB/s. Minimum system requirements: CPU Requirements (Windows): MMX / Pentium 200 MHz or faster, Compatible operating systems: Windows 98/98SE, Millennium Edition, 2000 Professional / MacOS (System 8.5.1 / 8.6 / 9.0)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
USB
Data transmission
Write speed
The speed at which a device can write data.
12 MB/s
Read speed
The speed at which a device can read data.
12 MB/s
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/98SE, Millennium Edition, 2000 Professional / MacOS (System 8.5.1 / 8.6 / 9.0)
Minimum system requirements
CPU Requirements (Windows): MMX / Pentium 200 MHz or faster
Technical details
USB powered
The device can be powered via a USB connection.
Yes
Compatibility
The other products, software and hardware this product can be used with.
PC, Mac