X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case plastic yellow Marine Housing f P5
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPK-P5
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:31:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16427
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony Case plastic yellow Marine Housing f P5:
The short editorial description of Sony Case plastic yellow Marine Housing f P5
Case plastic yellow Marine Housing f P5

Marketing text Sony Case plastic yellow Marine Housing f P5

:
The official marketing text of Sony Case plastic yellow Marine Housing f P5 as supplied by the manufacturer
Designed exclusively for the MPK-P5 marine pack, this color filter kit will enhance the color contrast in all your underwater photography.
Restores natural color to digital images when photographing underwater
Comaptibile with DSC-P3, DSC-P5.
Short summary description Sony Case plastic yellow Marine Housing f P5:
This short summary of the Sony Case plastic yellow Marine Housing f P5 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Case plastic yellow Marine Housing f P5, Transparent, Polycarbonate, Sony DSC-P5
Long summary description Sony Case plastic yellow Marine Housing f P5:
This is an auto-generated long summary of Sony Case plastic yellow Marine Housing f P5 based on the first three specs of the first five spec groups.
Sony Case plastic yellow Marine Housing f P5. Colour of product: Transparent, Material: Polycarbonate, Compatibility: Sony DSC-P5
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Transparent
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Polycarbonate
Design
Compatibility
The other products, software and hardware this product can be used with.
Sony DSC-P5
Other features
Carry cases other features
max. depth 40 m / 130 ft. / int. strobe diffuser - no / ext. strobe connector- no / support of TTL-sensor - internal strobe / LCD viewfinder / optical viewfinder-no / UR-Filter, attaching the sea&sea lens adapter allows to use the following Sea&Sea MMII conversion lenses (20mm WA, 16mm WA, 2T, 3T) / all controls are supported.