X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Street Style Headphones
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDRG58V show
Show alternative article codes used in the online market place
Category :
Headphones come in all sorts of designs and qualities, so you will surely be able to find your perfect pair in our database!
headphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:31:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7064
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Sony Street Style Headphones:
The short editorial description of Sony Street Style Headphones
Street Style Headphones MDR-G58V

Marketing text Sony Street Style Headphones

:
The official marketing text of Sony Street Style Headphones as supplied by the manufacturer
Features:
• New unique Street Style(r) neckband headphones
• Sony Acoustic Twin Turbo Circuit for deep bass sound
• 30 mm driver unit for high-quality sound
• Lightweight portable headphones
• 300kJ/m3 high power neodymium magnet reproduces powerful bass sound
• Volume control on headphone cord
Short summary description Sony Street Style Headphones:
This short summary of the Sony Street Style Headphones data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Street Style Headphones, 16 - 20000 Hz
Long summary description Sony Street Style Headphones:
This is an auto-generated long summary of Sony Street Style Headphones based on the first three specs of the first five spec groups.
Sony Street Style Headphones. Headphone frequency: 16 - 20000 Hz, Headphone sensitivity: 105 dB, Impedance: 24 Ω. Cable length: 1.5 m. Weight: 45 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Headphones
Headphone frequency*
The range of frequencies (low to high sounds) that the headphones can produce.
16 - 20000 Hz
Headphone sensitivity
105 dB
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
24 Ω
Ports & interfaces
Cable length
How long the cable is.
1.5 m
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
45 g