Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony CD-R 156MB 8cm f MVC-CD1000 156MB 1pc(s)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD-R 156MB 8cm f MVC-CD1000
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCR-156A
Category
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12587
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony CD-R 156MB 8cm f MVC-CD1000 156MB 1pc(s) :
The short editorial description of Sony CD-R 156MB 8cm f MVC-CD1000 156MB 1pc(s)

8 cm CD-R Recordable Disc
More>>>

Sony CD-R 156MB 8cm f MVC-CD1000 156MB 1pc(s):
The official marketing text of Sony CD-R 156MB 8cm f MVC-CD1000 156MB 1pc(s) as supplied by the manufacturer
8 cm CD-R Recordable Disc


- 156 MB capacity

- Compatible with CD-R drives with normal speed, 2x speed and 4x speed recording capability

- Label surface strengthened with protective coating

- Dimensions: diameter 8 cm

- Orange Book Part II Standard

Short summary description Sony CD-R 156MB 8cm f MVC-CD1000 156MB 1pc(s):
This short summary of the Sony CD-R 156MB 8cm f MVC-CD1000 156MB 1pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Sony CD-R 156MB 8cm f MVC-CD1000, 156 MB, 1 pc(s), Compatible with CD-R drives 1x, 2x, 4x, 4x, 8 g
Long summary description Sony CD-R 156MB 8cm f MVC-CD1000 156MB 1pc(s) :

Sony CD-R 156MB 8cm f MVC-CD1000. CD storage capacity: 156 MB, Quantity per pack: 1 pc(s), Compatibility: Compatible with CD-R drives 1x, 2x, 4x. CD write speed: 4x. Weight: 8 g

This is an auto-generated long summary of Sony CD-R 156MB 8cm f MVC-CD1000 156MB 1pc(s) based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
CD storage capacity *
Actual medium capacity.
156 MB
Quantity per pack *
1 pc(s)
Compatibility
The other products, software and hardware this product can be used with.
Compatible with CD-R drives 1x, 2x, 4x
Writing speed
CD write speed *
4x
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 g
X