Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110 200W UHP projector lamp

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Halid lamp f VPL-VW10HT+PX20+PX30+FE110
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LMP-P200
Category
Lamp which enables a projector (beamer) to project/show images.
projector lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 16 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 83862
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 16-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110 200W UHP projector lamp :
The short editorial description of Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110 200W UHP projector lamp

Replacement Lamp f VPL-PX20 PX30 VW10
More>>>

Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110 200W UHP projector lamp:
The official marketing text of Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110 200W UHP projector lamp as supplied by the manufacturer
Replacement lamp for projector models VPL-PX20 PX30 VW10.
Short summary description Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110 200W UHP projector lamp:
This short summary of the Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110 200W UHP projector lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110, 200 W, UHP
Long summary description Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110 200W UHP projector lamp :

Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110. Bulb power: 200 W, Lamp type: UHP

This is an auto-generated long summary of Sony Halid lamp f VPL-VW10HT+PX20+PX30+FE110 200W UHP projector lamp based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Bulb power *
The power of the lamp, usually measured in watts (W).
200 W
Features
Lamp type
UHP
Brand Image Product code Product Stock Price from
MicroLamp

MicroLamp ML11090 200W projector lamp
(show image)
ML11090 ML11090 EUR 92,32
(excl. VAT)
EUR 110,78 (incl. VAT)
GO Lamps

GO Lamps GL196 200W UHP projector lamp
(show image)
GL196 GL196 EUR 182,42
(excl. VAT)
EUR 218,90 (incl. VAT)
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
X