location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIBD81A5EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:50:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB Storage auto loader & library Tape Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge
  • - Native capacity: 3.2 TB Compressed capacity: 8.23 TB
  • - Mean time between failures (MTBF): 400000 h
Long product name Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB Storage auto loader & library Tape Cartridge :
The long product name of Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 slot Desktop Autoloader with up to 3.2TB native capacity in a compact, stylish design
More>>>
Short summary description Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB Storage auto loader & library Tape Cartridge:
This short summary of the Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB, Storage auto loader & library, Tape Cartridge, 400000 h, 3.2 TB, 8.23 TB, 160 MB/s

Long summary description Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB. Product type: Storage auto loader & library, Media type: Tape Cartridge, Mean time between failures (MTBF): 400000 h. Native capacity: 3.2 TB, Compressed capacity: 8.23 TB. Burst transfer rate: 160 MB/s, Supported data transfer rates: 24MB/s. Weight: 7 kg. Dimensions (WxDxH): 170 x 350 x 225 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:17:06
Uk has collected 1 expert review for Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB Storage auto loader & library Tape Cartridge and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2016-11-14 23:17:06
A compact autoloader with a useful turn of speed and plenty of capacity, plus a price tag that makes it good overall value Smaller businesses looking for a low-cost autoloader could find that Sonys StorStation LIB-D81 fits the bill. This well-designe...
83%
Brand Image Product code Product Stock Price from
Sony

Sony LIBD81A3 Desktop Library Storage auto loader & library Tape Cartridge 800 GB
(show image)
LIBD81A3XEU LIBD81A3 Desktop Library 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony AIT-2 Turbo 8-slot Desktop Autoloader Storage auto loader & library Tape Cartridge 640 GB
(show image)
LIBD81A2TEU AIT-2 Turbo 8-slot Desktop Autoloader 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony 8 slot Desktop Autoloader Storage auto loader & library Tape Cartridge 1.6 TB
(show image)
LIBD81A4EU 8 slot Desktop Autoloader 0.00
(excl. VAT)
0 (incl. VAT)