X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 slot Desktop Autoloader
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIBD81A4EU
Category :
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
tape auto loaders & libraries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17735
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Sony 8 slot Desktop Autoloader:
The short editorial description of Sony 8 slot Desktop Autoloader
StorStation LIBD81A4EU Desktop AIT Autoloader

Marketing text Sony 8 slot Desktop Autoloader

:
The official marketing text of Sony 8 slot Desktop Autoloader as supplied by the manufacturer
The continuing move towards centralising valuable data into a more secure and managed environment has meant that many organisations have deployed or are considering automated solutions for backup/restore and archiving purposes. However, in many cases these solutions are either too large or expensive for many small-to-medium businesses who are simply looking for an affordable, yet powerful storage device.
The StorStation LIB-D81 now has the answer with its sleek range of Desktop Autoloaders that will not break the bank or the budget. Leveraging the compact form factor of AIT drives and media, the StorStation LIB-D81 is only slightly larger than a standalone tape drive, thereby enabling simple placement on a desktop or even on top of a server. Despite its size the LIBD81 series can hold from 640 GB to 1.6 TB of business critical data. Fitted with a single drive, the LIBD81 functions as an 8slot autoloader enabling a full week of daily backups without manual tape changes, thereby saving valuable administration time and resources.
SME Automated backup jobs
Ideal for SME customers requiring automated data protection for more than one server or workstation where single drives cannot offer sufficient capacity and daily tape changes are essential. Automation reduces the risk of server downtime and offers better value for money compared with single drives.
Alternative to DAT Autoloader
Three times the capacity for a similar cost.
Automation upgrade for existing AIT drive user
Customers who are already using AIT single drives, but looking for higher capacity data protection solutions are the ideal target group.
Short summary description Sony 8 slot Desktop Autoloader:
This short summary of the Sony 8 slot Desktop Autoloader data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 8 slot Desktop Autoloader, 170 x 350 x 225 mm, Desktop, 20 - 80%, 5 - 40 °C
Long summary description Sony 8 slot Desktop Autoloader:
This is an auto-generated long summary of Sony 8 slot Desktop Autoloader based on the first three specs of the first five spec groups.
Sony 8 slot Desktop Autoloader. Native capacity: 1600 GB, Compressed capacity: 4160 GB, Mean time between failures (MTBF): 400000 h. Burst transfer rate: 160 MB/s. Form factor: Desktop. Dimensions (WxDxH): 170 x 350 x 225 mm, Weight: 7 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Native capacity*
Actual medium capacity without applying compression.
1600 GB
Compressed capacity*
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
4160 GB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
400000 h
Data transmission
Burst transfer rate
160 MB/s
Design
Form factor *
The shape or design of the product.
Desktop
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
170 x 350 x 225 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7 kg
Brand
Image
Product code
Product
Stock
Price from
Sony AIT-2 Turbo 8-slot Desktop Autoloader
Sony AIT-2 Turbo 8-slot Desktop Autoloader
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LIBD81A2TEU
 — 
Sony LIBD81A3 Desktop Library
Sony LIBD81A3 Desktop Library
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LIBD81A3XEU
 — 
Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB
Sony StorStation LIB-D81 Desktop AIT Autoloader, 3.2TB
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
LIBD81A5EU
 —