X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case soft nylon for DSC-U50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-UL
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:19:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15399
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sony Carry Case soft nylon for DSC-U50:
The short editorial description of Sony Carry Case soft nylon for DSC-U50
Carry Case soft nylon for DSC-U50

Marketing text Sony Carry Case soft nylon for DSC-U50

:
The official marketing text of Sony Carry Case soft nylon for DSC-U50 as supplied by the manufacturer
This high-quality, real leather Sony carrying case features a simple design that is easy for DSC-U50 Cyber-shot camera owners to use. This perfect-fit, slim case can even be used as a waist pouch with a belt loop. An inside pocket is a terrific spot to store an extra Memory Stick Duo™ media.
Short summary description Sony Carry Case soft nylon for DSC-U50:
This short summary of the Sony Carry Case soft nylon for DSC-U50 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Carry Case soft nylon for DSC-U50, Nylon
Long summary description Sony Carry Case soft nylon for DSC-U50:
This is an auto-generated long summary of Sony Carry Case soft nylon for DSC-U50 based on the first three specs of the first five spec groups.
Sony Carry Case soft nylon for DSC-U50. Material: Nylon. Width: 80 mm, Depth: 130 mm, Height: 35 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Width
The measurement or extent of something from side to side.
80 mm
Depth
The distance from the front to the back of something.
130 mm
Height
The measurement of the product from head to foot or from base to top.
35 mm
Brand
Image
Product code
Product
Stock
Price from
Targus PRO VIDEO CAMERA CASE
Targus PRO VIDEO CAMERA CASE
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DPBP03
 —