X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soft Black Cyber-shot® Carrying Case
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-UJB
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Aug 2011 12:26:39
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17673
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony Soft Black Cyber-shot® Carrying Case:
The short editorial description of Sony Soft Black Cyber-shot® Carrying Case
Soft Black Cyber-shot® Carrying Case

Marketing text Sony Soft Black Cyber-shot® Carrying Case

:
The official marketing text of Sony Soft Black Cyber-shot® Carrying Case as supplied by the manufacturer
Protect your U Series Cyber-Shot® camera with this stylish black carrying case. Featuring a compact design, this case will allow you to tote your camera with ease.
Short summary description Sony Soft Black Cyber-shot® Carrying Case:
This short summary of the Sony Soft Black Cyber-shot® Carrying Case data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Soft Black Cyber-shot® Carrying Case, Black
Long summary description Sony Soft Black Cyber-shot® Carrying Case:
This is an auto-generated long summary of Sony Soft Black Cyber-shot® Carrying Case based on the first three specs of the first five spec groups.
Sony Soft Black Cyber-shot® Carrying Case. Colour of product: Black. Width: 5.5 cm, Depth: 9.3 cm, Height: 5 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Width
The measurement or extent of something from side to side.
55 mm
Depth
The distance from the front to the back of something.
93 mm
Height
The measurement of the product from head to foot or from base to top.
50 mm