X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soft Mavica® Carrying Case for Mavica
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-MVCA show
Show alternative article codes used in the online market place
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:36:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 23428
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Sony Soft Mavica® Carrying Case for Mavica:
The short editorial description of Sony Soft Mavica® Carrying Case for Mavica
Soft Mavica® Carrying Case for Mavica

Marketing text Sony Soft Mavica® Carrying Case for Mavica

:
The official marketing text of Sony Soft Mavica® Carrying Case for Mavica as supplied by the manufacturer
Protect your Mavica® digital camera and other valuables from bumps and bad weather with this rugged and stylish Sony carrying case. Its exclusive design prominently features Sony and Mavica lettering on the case. It is designed for carrying on the shoulder or belt. Features a separate compartment for spare CD-R/RW media and battery.
• Includes front pocket suitable for storing spare battery, Memory Stick® or CD-R/CD-RW media

• Designed for carrying on shoulder strap or belt

• Extra padding helps protect your camera
Short summary description Sony Soft Mavica® Carrying Case for Mavica:
This short summary of the Sony Soft Mavica® Carrying Case for Mavica data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Soft Mavica® Carrying Case for Mavica, Blue, Nylon
Long summary description Sony Soft Mavica® Carrying Case for Mavica:
This is an auto-generated long summary of Sony Soft Mavica® Carrying Case for Mavica based on the first three specs of the first five spec groups.
Sony Soft Mavica® Carrying Case for Mavica. Colour of product: Blue, Material: Nylon. Width: 170 mm, Depth: 130 mm, Height: 135 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Blue
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Width
The measurement or extent of something from side to side.
170 mm
Depth
The distance from the front to the back of something.
130 mm
Height
The measurement of the product from head to foot or from base to top.
135 mm