X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carry Case nylon black f DCR-TRV Series
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCS-CG2
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:10:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8475
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Sony Carry Case nylon black f DCR-TRV Series:
The short editorial description of Sony Carry Case nylon black f DCR-TRV Series
General soft carrying case (not available as an accessory for the DCR-VX2000E)

Marketing text Sony Carry Case nylon black f DCR-TRV Series

:
The official marketing text of Sony Carry Case nylon black f DCR-TRV Series as supplied by the manufacturer
Colour: black

Weight: approx 320g

Dimensions W 270 x H 165 x D 125mm

Material: Polyester

(This is not available as an accessory for the DCR-VX2000E.)
Short summary description Sony Carry Case nylon black f DCR-TRV Series:
This short summary of the Sony Carry Case nylon black f DCR-TRV Series data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Carry Case nylon black f DCR-TRV Series, Black, Polyester, DCR-VX2000E
Long summary description Sony Carry Case nylon black f DCR-TRV Series:
This is an auto-generated long summary of Sony Carry Case nylon black f DCR-TRV Series based on the first three specs of the first five spec groups.
Sony Carry Case nylon black f DCR-TRV Series. Colour of product: Black, Material: Polyester, Compatibility: DCR-VX2000E. Width: 270 mm, Depth: 125 mm, Height: 165 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Polyester
Compatibility
The other products, software and hardware this product can be used with.
DCR-VX2000E
Weight & dimensions
Width
The measurement or extent of something from side to side.
270 mm
Depth
The distance from the front to the back of something.
125 mm
Height
The measurement of the product from head to foot or from base to top.
165 mm