X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Handheld Cyber-shot® Jacket Case for DSC-P72 or P92
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LCJ-PEA
Category :
Cases for storing pieces of equipment such as cameras, laptops, tripods.
equipment cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:35:21
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11664
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Sony Handheld Cyber-shot® Jacket Case for DSC-P72 or P92:
The short editorial description of Sony Handheld Cyber-shot® Jacket Case for DSC-P72 or P92
Handheld Cyber-shot® Jacket Case for DSC-P72 or P92

Marketing text Sony Handheld Cyber-shot® Jacket Case for DSC-P72 or P92

:
The official marketing text of Sony Handheld Cyber-shot® Jacket Case for DSC-P72 or P92 as supplied by the manufacturer
This lightweight case serves a quick removal jacket for your camera allowing you to take advantage of all photo opportunities. It fits your DSC-P72 or P92 camera perfectly.
Short summary description Sony Handheld Cyber-shot® Jacket Case for DSC-P72 or P92:
This short summary of the Sony Handheld Cyber-shot® Jacket Case for DSC-P72 or P92 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Handheld Cyber-shot® Jacket Case for DSC-P72 or P92, Blue, Polyurethane
Long summary description Sony Handheld Cyber-shot® Jacket Case for DSC-P72 or P92:
This is an auto-generated long summary of Sony Handheld Cyber-shot® Jacket Case for DSC-P72 or P92 based on the first three specs of the first five spec groups.
Sony Handheld Cyber-shot® Jacket Case for DSC-P72 or P92. Colour of product: Blue, Material: Polyurethane. Width: 14.5 cm, Depth: 7 cm, Height: 5 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Blue
Material*
The material from which a thing is or can be made e.g. wood, plastic.
Polyurethane
Weight & dimensions
Width
The measurement or extent of something from side to side.
145 mm
Depth
The distance from the front to the back of something.
70 mm
Height
The measurement of the product from head to foot or from base to top.
50 mm