X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KV-21FQ10 TV 21"
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV21FQ10B
Category :
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:31:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10984
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Short summary description Sony KV-21FQ10 TV 21":
This short summary of the Sony KV-21FQ10 TV 21" data-sheet is auto-generated and uses the product title and the first six key specs.
Sony KV-21FQ10 TV 21", 4:3, NTSC, PAL, SECAM, Silver, 589 x 479 x 462 mm
Long summary description Sony KV-21FQ10 TV 21":
This is an auto-generated long summary of Sony KV-21FQ10 TV 21" based on the first three specs of the first five spec groups.
Sony KV-21FQ10 TV 21". Display diagonal: 53.3 cm (21"), Aspect ratio: 4:3. Analog signal format system: NTSC, PAL, SECAM. RMS rated power: 20 W. Colour of product: Silver. Power consumption (typical): 66 W, Power consumption (standby): 1 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
53.3 cm (21")
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
4:3
TV tuner
Analog signal format system
The supported protocols for exchanging analog signals.
NTSC, PAL, SECAM
Audio
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
20 W
Speakers
2
Colour
Colour of product*
The colour e.g. red, blue, green, black, white.
Silver
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
4-pinsingang (Y/C)
RCA AV-ingang
Scart 1
Scart 2
Technical details
Combo TV *
TV with either a VCR or a DVD built into a single unit.
Yes
Sleep timer
Yes
Teletext
Teletext
10 pages
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
66 W
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
26.2 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
589 x 479 x 462 mm