X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV SONY KV-32CS70
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KV-32CS70B
Category :
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:58:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11607
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Short summary description Sony TV KV-32CS70 32" Silver:
This short summary of the Sony TV KV-32CS70 32" Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Sony TV SONY KV-32CS70, 16:9, 750:1, PAL, SECAM, Silver
Long summary description Sony TV KV-32CS70 32" Silver:
This is an auto-generated long summary of Sony TV KV-32CS70 32" Silver based on the first three specs of the first five spec groups.
Sony TV SONY KV-32CS70. Display diagonal: 81.3 cm (32"), Aspect ratio: 16:9, Contrast ratio (typical): 750:1. Analog signal format system: PAL, SECAM. Teletext: 250 pages. Colour of product: Silver. Power consumption (typical): 30 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
750:1
TV tuner
Analog signal format system*
The supported protocols for exchanging analog signals.
PAL, SECAM
Performance
Teletext
250 pages
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
30 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
934 mm
Depth *
The distance from the front to the back of something.
571 mm
Height *
The measurement of the product from head to foot or from base to top.
568 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
80 kg