X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42IN 16:9 LCD TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KLV-L42MRX1
Category :
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:24:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 24550
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Short summary description Sony 42IN 16:9 LCD TV 42":
This short summary of the Sony 42IN 16:9 LCD TV 42" data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 42IN 16:9 LCD TV, 16:9, 500:1, 1366 x 768 pixels
Long summary description Sony 42IN 16:9 LCD TV 42":
This is an auto-generated long summary of Sony 42IN 16:9 LCD TV 42" based on the first three specs of the first five spec groups.
Sony 42IN 16:9 LCD TV. Display diagonal: 106.7 cm (42"), Display brightness: 450 cd/m², Display resolution: 1366 x 768 pixels. Width: 134.9 cm, Depth: 10.1 cm, Height: 69.4 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
106.7 cm (42")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
450 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
500:1
Weight & dimensions
Width *
The measurement or extent of something from side to side.
1349 mm
Depth *
The distance from the front to the back of something.
101 mm
Height *
The measurement of the product from head to foot or from base to top.
694 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
30 kg