X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60" Grand WEGA LCD Rear Projection TV, KF-60SX300
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KF-60SX300 show
Show alternative article codes used in the online market place
Category :
Large-screen TV.
projection TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 19 Dec 2012 13:53:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21210
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Sony 60" Grand WEGA LCD Rear Projection TV, KF-60SX300:
The short editorial description of Sony 60" Grand WEGA LCD Rear Projection TV, KF-60SX300
152.4 cm (60 ") Grand WEGA LCD Rear Projection TV, KF-60SX300

Marketing text Sony 60" Grand WEGA LCD Rear Projection TV, KF-60SX300

:
The official marketing text of Sony 60" Grand WEGA LCD Rear Projection TV, KF-60SX300 as supplied by the manufacturer
The Grand WEGA LCD Rear protection TV, with its giant cinema screen, offers the ultimate cinematic experience. With DCI picture enhancement technology, Virtual Dolby Surround Sound. (60", 152cm).

Features:
LCD Rear Projection
3 x Wide XGA LCD Panels
3.28 Million Pixels
High Contrast Anti-Reflective Screen
DCI (Digital Constant Image)
3D Digital Comb Filter
Digital Uniformity Correction
Digital Gamma
PC Input (VGA 60Hz, SVGA 60Hz, XGA 60Hz)
Virtual Dolby® + BBE Sound
Auto Volume Adjustment
Picture & Picture
Picture & Text
Next View
Text 2000 Page Memory
Subpage Memory
Auto Start-Up Tuning
Auto Labelling
Sleep Timer
SmartLink
Short summary description Sony 60" Grand WEGA LCD Rear Projection TV, KF-60SX300:
This short summary of the Sony 60" Grand WEGA LCD Rear Projection TV, KF-60SX300 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 60" Grand WEGA LCD Rear Projection TV, KF-60SX300, Rear, 16:9, LCD, WEGA, Virtual Dolby, BBE Sound, NICAM, ZVEI, PAL, SECAM
Long summary description Sony 60" Grand WEGA LCD Rear Projection TV, KF-60SX300:
This is an auto-generated long summary of Sony 60" Grand WEGA LCD Rear Projection TV, KF-60SX300 based on the first three specs of the first five spec groups.
Sony 60" Grand WEGA LCD Rear Projection TV, KF-60SX300. Projection type: Rear, Display diagonal: 152.4 cm (60"), TV projection system: LCD. Audio system: Virtual Dolby, BBE Sound, NICAM, ZVEI, Peak Music Power Output (PMPO): 2 W. Analog signal format system: PAL, SECAM, Supported radio bands: UHF, VHF. Teletext: 2000 pages. Colour of product: Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
152.4 cm (60")
Projection type*
Type of projection e.g. front, rear.
Rear
Display
The description of display that can includes display type, resolution, size etc.
WEGA
Viewable size diagonal
1.52 m
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
TV projection system
LCD
Audio
Equalizer
Device that attempts to reverse the distortion incurred by a signal transmitted through a channel.
Yes
Peak Music Power Output (PMPO)
2 W
Audio system
System used to play music or speech.
Virtual Dolby, BBE Sound, NICAM, ZVEI
TV tuner
Supported radio bands
The bands which the radio can receive e.g. FM, MW, LW.
UHF, VHF
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100
Analog signal format system
The supported protocols for exchanging analog signals.
PAL, SECAM
Teletext
Teletext
2000 pages
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
S-Video in (4-pin Y/C)
Headphones out (3.5mm)
RCA Audio Out
RCA AV Input
RF In
Scart1: AV-In/Out; RGB In
Scart2: AV-In/Out; RGB In
Scart3: AV-In/Out; S-Video In
Antenna input
Technical details
Noise reduction
Yes
Zoom capability
The amount that the camera lens can zoom.
Yes
Comb filter
Digital
Management features
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Colour
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
210 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1 W
Packaging data
Package weight
Weight of the packaged product.
65 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1723 x 663 x 1206 mm
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
1618 x 542 x 1602 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
48.5 kg