X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE-P37M1B 37" Plasma Wega TV black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE-P37M1B
Category :
Plasma panels have fairly large pixels and are therefore mostly available in large sizes. These screens are flat and thin and their main advantage over LCD screens is that colours look the same, regardless of the angle from which you are viewing the screen. Plasma panels are very well suited for use as television or for displaying information and ads in public spaces.
plasma TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:31:13
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8576
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Sony KE-P37M1B 37" Plasma Wega TV black:
The short editorial description of Sony KE-P37M1B 37" Plasma Wega TV black
New 37" M-series plasma television with sophisticated design, VGA resolution (852 x 480), Wega Engine and Virtual Dolby.

Marketing text Sony KE-P37M1B 37" Plasma Wega TV black

:
The official marketing text of Sony KE-P37M1B 37" Plasma Wega TV black as supplied by the manufacturer
New 37" M-series plasma television with sophisticated design, VGA resolution (852 x 480), Wega Engine and Virtual Dolby.
37" Plasma TV (852 x 480)
Sophisticated Cosmetic Design
WEGA Engine display Technology
Virtual Dolby Surround and Digital BBE Sound Processing
3 scarts (2x RGB)
Component Input
PAL Progressive input
Also available in Silver
Short summary description Sony KE-P37M1B 37" Plasma Wega TV black:
This short summary of the Sony KE-P37M1B 37" Plasma Wega TV black data-sheet is auto-generated and uses the product title and the first six key specs.
Sony KE-P37M1B 37" Plasma Wega TV black, 16:9, 750:1, 852 x 480 pixels
Long summary description Sony KE-P37M1B 37" Plasma Wega TV black:
This is an auto-generated long summary of Sony KE-P37M1B 37" Plasma Wega TV black based on the first three specs of the first five spec groups.
Sony KE-P37M1B 37" Plasma Wega TV black. Display diagonal: 94 cm (37"), Display resolution: 852 x 480 pixels, Aspect ratio: 16:9. Power consumption (typical): 260 W. Width: 96 cm, Depth: 31.2 cm, Height: 75.5 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
94 cm (37")
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
852 x 480 pixels
Aspect ratio*
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
750:1
Power
Power consumption (typical)*
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
260 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
960 mm
Depth *
The distance from the front to the back of something.
312 mm
Height *
The measurement of the product from head to foot or from base to top.
755 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
37.8 kg
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Special features
Virtual Dolby Surround Sound and BBE Digital Sound Processing