X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICF-SW11S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICFSW11S show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4901780587612
Category :
An apparatus for receiving radio programmes.
radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Apr 2016 20:31:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 38640
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Sony ICF-SW11S Portable Silver:
The short editorial description of Sony ICF-SW11S Portable Silver
World band ICF-SW11, FM/ LW/ MW/ SW.

Marketing text Sony ICF-SW11S Portable Silver

:
The official marketing text of Sony ICF-SW11S Portable Silver as supplied by the manufacturer
Analogue FM/MW/LW/SW1-9 tuner
FM stereo via headphones
Dial tuning
LED tuning indicator
Earphone jack
Short summary description Sony ICF-SW11S Portable Silver:
This short summary of the Sony ICF-SW11S Portable Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Sony ICF-SW11S, 140 mW, Portable, 87.5 - 108 MHz, 141 - 290 kHz, AA, Mono
Long summary description Sony ICF-SW11S Portable Silver:
This is an auto-generated long summary of Sony ICF-SW11S Portable Silver based on the first three specs of the first five spec groups.
Sony ICF-SW11S. Radio type: Portable, FM band range: 87.5 - 108 MHz, LW band range: 141 - 290 kHz. RMS rated power: 140 mW. Weight: 340 g. Battery life (max): 30 h, Battery type: AA. Dimensions (WxDxH): 162 x 34.8 x 93.3 mm, Antenna type: Compact, Audio system: Mono
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Radio
Radio type*
What sort of radio the product is, or has, e.g. clock radio, internet radio, portable radio.
Portable
FM band range
The frequencies (usually measured in Hertz) which can be picked up in the FM radio range. The usual frequencies are between 87.5 to 108.0 MHz
87.5 - 108 MHz
LW band range
141 - 290 kHz
Audio
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplfiers and loudspeakers.
140 mW W
Loudspeakers
Number of built-in speakers
1
Ports & interfaces
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Technical details
Colour of product*
The colour e.g. red, blue, green, black, white.
Silver
Clock
Sleep timer
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
340 g
Battery
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
30 h
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Other features
Antenna type
Type of antenna, also known an aerial, e.g. external, internal.
Compact
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
162 x 34.8 x 93.3 mm
Audio system
System used to play music or speech.
Mono
Alarms
Description of notifications systems and characteristics of the product
Yes