X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Waterproof marine light
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HVL-ML20M
Category :
Lighting in a waterproof casing which is used underwater e.g. in swimming pools.
underwater lighting
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:57:20
The date of the most recent change of this product data-sheet in Icecat.
Product views: 20888
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony Waterproof marine light:
The short editorial description of Sony Waterproof marine light
Waterproof marine light for taking underwater shots down to 75m – perfect for scuba divers!

Marketing text Sony Waterproof marine light

:
The official marketing text of Sony Waterproof marine light as supplied by the manufacturer
Waterproof marine light for taking underwater shots down to 75m – perfect for scuba divers!

20 W Halogen Marine Light

Powered by M Series InfoLITHIUM Battery (not supplied)

Use Down to 75 m

Short summary description Sony Waterproof marine light:
This short summary of the Sony Waterproof marine light data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Waterproof marine light
Long summary description Sony Waterproof marine light:
This is an auto-generated long summary of Sony Waterproof marine light based on the first three specs of the first five spec groups.
Sony Waterproof marine light
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs