location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony HDR-PJ380E Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDR-PJ380E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRPJ380EB.E35
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Sony
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 10:44:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sony HDR-PJ380E Black:
This short summary of the Sony HDR-PJ380E Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDR-PJ380E, Black

Long summary description Sony HDR-PJ380E Black:
This is an auto-generated long summary of Sony HDR-PJ380E Black based on the first three specs of the first five spec groups.

Sony HDR-PJ380E. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 06:22:03
Uk has collected 5 expert reviews for Sony HDR-PJ380E Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itreviews.com
Updated:
2014-12-21 06:22:02
The Sony Handycam HDR-PJ380 ($599.99 direct) is a midrange camcorder with some interesting features, including a built-in projector that allows you to instantly share footage with a small group right from the camcorder. It’s on the pricey side, but it doe...
Bottom line The Sony HDR-PJ380 offers a built-in projector and an impressive zoom lens, but its LCD is behind the times...
60%
pcmag.com
Updated:
2014-12-21 06:22:02
The Sony Handycam HDR-PJ380 ($599.99 direct)%displayPrice% at %seller% is a midrange camcorder with some interesting features, including a built-in projector that allows you to instantly share footage with a small group right from the camcorder. It's on t...
Good Long battery life. Built-in projector. 16GB built-in storage. 30x f/1.8-4 zoom lens. 1080p60 video. Integrated USB charge cable.
Bad Stills limited to 8.9 megapixels. No Wi-Fi. Pricey. No shoe adapter...
Bottom line The Sony HDR-PJ380 offers a built-in projector and an impressive zoom lens, but its LCD is behind the times...
70%