location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony HDRCX740 Handheld camcorder 6.65 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDRCX740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDRCX740VEB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524857269
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:09:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony HDRCX740 Handheld camcorder 6.65 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 6.65 MP CMOS 25.4 / 2.88 mm (1 / 2.88") Black
  • - Optical zoom: 10x Digital zoom: 120x
  • - Internal storage capacity: 32 GB Memory card
  • - Built-in flash
  • - LCD Built-in display 7.62 cm (3")
  • - 1920 x 1080 pixels
  • - Dolby Digital 5.1 Built-in microphone Built-in speaker(s)
  • - PictBridge HDMI DC-in jack
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Sony HDRCX740 Handheld camcorder 6.65 MP CMOS Black:
This short summary of the Sony HDRCX740 Handheld camcorder 6.65 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony HDRCX740, 6.65 MP, CMOS, 25.4 / 2.88 mm (1 / 2.88"), 32 GB, 7.62 cm (3"), LCD

Long summary description Sony HDRCX740 Handheld camcorder 6.65 MP CMOS Black:
This is an auto-generated long summary of Sony HDRCX740 Handheld camcorder 6.65 MP CMOS Black based on the first three specs of the first five spec groups.

Sony HDRCX740. Total megapixels: 6.65 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.88 mm (1 / 2.88"). Optical zoom: 10x, Digital zoom: 120x, Focal length range: 3.8 - 38 mm. Internal storage capacity: 32 GB, Camcorder media type: Memory card, Compatible memory cards: MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC. Light exposure modes: Auto, Scene modes: Beach, Fireworks, Portrait, Snow, Sunrise, Sunset, Twilight. White balance: Auto

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 09:53:55
Uk has collected 3 expert reviews for Sony HDRCX740 Handheld camcorder 6.65 MP CMOS Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
digitalversus.com
Updated:
2013-02-14 09:53:55
The Sony HDR-PJ740 has a 15-lumen projector built into the screen so you can watch back videos on a white wall with the lights down low if there's no TV to hand. Otherwise, the PJ740 has exactly the same tech specs as the CX740, including 32 GB of memo...
Good Excellent image stabilisation system, Very good picture quality in 50p mode, Good build and finish, lens hood supplied, Adjustable viewfinder, Builtin USB cable, 26 mm wide angle, 32 GB internal memory, 5.1 microphone, Builtin light...
Bad Hotshoe can only be used with Sony accessories...
Bottom line It's hard to find fault with Sony's CX740. It's a five-star camcorder with an impressive number of qualities (just look at how many 'Pros' we listed above!). The unique image stabilisation system works very well and picture quality is good in all condi...
100%