X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDPS-M1 Hard Disk Photo Storage Unit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDPS-M1
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:32:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9668
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony HDPS-M1 Hard Disk Photo Storage Unit:
The short editorial description of Sony HDPS-M1 Hard Disk Photo Storage Unit
Retail pack: 2 5" 40GB USB2.0 Hard Disk Photo Storage Unit Lithium-Ion Battery

Marketing text Sony HDPS-M1 Hard Disk Photo Storage Unit

:
The official marketing text of Sony HDPS-M1 Hard Disk Photo Storage Unit as supplied by the manufacturer
Designed especially for high-end digital photography, the HDPS-M1 features 40 gigabytes of total storage capacity and up to 60 minutes of battery life for extended transfer times without an AC adaptor.

40GB external hard disk designed
especially for storing digital photos
Includes slots for Memory Stick®, CompactFlash®, or Microdrive media
Easily connects to your PC via USB 2.0

The HDPS-M1 portable hard drive from Sony provides high capacity digital photo storage while on location. Designed especially for high-end digital photography, the HDPS-M1 features 40 gigabytes of total storage capacity and up to 60 minutes of battery life for extended transfer times without an AC adaptor.

The HDPS-M1’s simplified controls allows you to transfer images from a variety of flash media to the hard drive with a single click of a button. It includes slots for standard Memory Stick®, Memory Stick PRO™, Memory Stick Duo™, Memory Stick PRO Duo™, CompactFlash® Type I and II, and Microdrive media.

Images are easily and quickly transferred to either a PC or Mac via the USB
2.0 interface. The included photo diary software makes organizing your digital photographs in a calendar format a snap.
40GB external hard disk designed especially for storing digital photos and video files
Includes slots for standard Memory Stick®, Memory Stick PRO™, Memory Stick Duo™, Memory Stick PRO Duo™, CompactFlash® Type I and II, and Microdrive media
One Touch Memory Transfer moves images from your flash media and archives to the hard disk
Easily connects to your PC or Mac via USB 2.0
Doubles as a backup for your PC’s hard drive
Fits easily into any bag, making it perfect for travel
Photo Diary Software organizes digital photographs in a calendar format
Short summary description Sony HDPS-M1 Hard Disk Photo Storage Unit:
This short summary of the Sony HDPS-M1 Hard Disk Photo Storage Unit data-sheet is auto-generated and uses the product title and the first six key specs.
Sony HDPS-M1 Hard Disk Photo Storage Unit
Long summary description Sony HDPS-M1 Hard Disk Photo Storage Unit:
This is an auto-generated long summary of Sony HDPS-M1 Hard Disk Photo Storage Unit based on the first three specs of the first five spec groups.
Sony HDPS-M1 Hard Disk Photo Storage Unit. Hard drive capacity: 40 GB, Hard drive speed: 4200 RPM
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Hard drive
Hard drive capacity*
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
40 GB
Hard drive
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
4200 RPM