X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Akono™ Headset HBH-600
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HBH-600
Category :
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:28:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13412
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Sony Akono™ Headset HBH-600:
The short editorial description of Sony Akono™ Headset HBH-600
Akono™ Headset HBH-600 - Wireless, Bluetooth™

Marketing text Sony Akono™ Headset HBH-600

:
The official marketing text of Sony Akono™ Headset HBH-600 as supplied by the manufacturer
Akono™ Headset HBH-600



Wireless, light and comfortable, the Akono™ Headset HBH-600 is the perfect Bluetooth™ headset for people on the go. The ear loop is flexible enough to fit most ears and sturdy enough to make the headset stay in place even when you’re in motion. You can leave your phone in a pocket or a bag and handle all your calls through the easy-to-use buttons on the headset. Or you can use the strap that’s included in the kit to carry your headset around your neck. But that’s not all. With the exchangeable Style-Up™ covers in different colors you can let your headset show your true personality. Change the covers to match your mood and let your headset become an integral part of your outfit.
Two covers are already included, but you can easily increase your number of choices: The Style-Up™ Kit (available separately) contains five additional covers and a small case for your headset. The HBH-600 supports your active life, without compromising quality and style.



- Small, light and easy to use for people on the go

- Exchangeable Style-Up™ covers in different colours to personalise your headset

- Convenience of Bluetooth™ wireless technology

Short summary description Sony Akono™ Headset HBH-600:
This short summary of the Sony Akono™ Headset HBH-600 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Akono™ Headset HBH-600, Bluetooth, Phones: K600i, W800i, K750i, Z800i, , Telephone
Long summary description Sony Akono™ Headset HBH-600:
This is an auto-generated long summary of Sony Akono™ Headset HBH-600 based on the first three specs of the first five spec groups.
Sony Akono™ Headset HBH-600. Connectivity technology: Bluetooth. Talk time: 4 h, Standby time: 100 h. Compatible products: Phones: K600i, W800i, K750i, Z800i, , Compatibility: Telephone
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Connectivity technology*
Bluetooth
Battery
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
4 h
Standby time
100 h
Other features
Compatibility
The other products, software and hardware this product can be used with.
Telephone
Compatible products
Other products that can be used with this product.
Phones: K600i, W800i, K750i, Z800i,
V800, S700i, P910i, K700i, Z1010, T630, P900, Z600, T610, P800, T68i
Special features
Colour exchangeable Style-Up covers.
Brand
Image
Product code
Product
Stock
Price from
Sony Headset bluetooth
Sony Headset bluetooth
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
DPY901511/1
 —