X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multiscan®Display GDM-FW900
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GDM-FW900
Category :
These monitors were until recently the standard in computer monitors. Nowadays most people use TFT/LCD displays because they are less bulky and use less energy. There are however still some advantages in buying a CRT monitor, especially so if you\'re looking for a 19" or bigger model. You won\'t be able to lift them easily, but they are often much more affordable and capable of displaying higher resolutions. Make sure you buy a model that has a refresh rate of at least 70 Hz at the desired viewing resolution, or you will get tired eyes after prolonged usage.
monitors CRT
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Feb 2011 17:55:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15417
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: Parts, Labor and CRT - 3 years
Long product name Sony Multiscan®Display GDM-FW900:
The short editorial description of Sony Multiscan®Display GDM-FW900
FW900 24" TRT .27 76kHz TCO99

Marketing text Sony Multiscan®Display GDM-FW900

:
The official marketing text of Sony Multiscan®Display GDM-FW900 as supplied by the manufacturer
This wide-screen display meets the exacting demands of graphic artists, CAD/CAM engineers, animators and professional users who require extraordinarily accurate colors and crystal-clear images.

•24” Flat Trinitron CRT wide screen display
•Digital Multiscan® Technology
•0.23mm Aperture grille pitch (minimum)
•Dual inputs support multiple PC usage
•4 Port USB Hub

The 24" FD Trinitron® CRT display offers an incredible 22.5" viewable image size in about the same desktop space as most 21" models, making it ideal for viewing double-page layouts on a single screen. Contemporary styling in shades of metallic silver and dark gray will appeal to refined design sensibilities.

Short summary description Sony Multiscan®Display GDM-FW900:
This short summary of the Sony Multiscan®Display GDM-FW900 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Multiscan®Display GDM-FW900, 24" Wide FDTrinitron, 48 - 160 Hz, 30 - 121 kHz, 500.38 x 523.24 x 571.5 mm, 2304 x 1440 pixels
Long summary description Sony Multiscan®Display GDM-FW900:
This is an auto-generated long summary of Sony Multiscan®Display GDM-FW900 based on the first three specs of the first five spec groups.
Sony Multiscan®Display GDM-FW900. Display diagonal: 61 cm (24"), Type: 24" Wide FDTrinitron, Vertical scan range: 48 - 160 Hz. Display resolution: 2304 x 1440 pixels. Dimensions (WxDxH): 500.38 x 523.24 x 571.5 mm. Weight: 4.2 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
61 cm (24")
Type
Characteristics of the device.
24" Wide FDTrinitron
Vertical scan range
48 - 160 Hz
Horizontal scan range
30 - 121 kHz
Display resolution
Display resolution
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
2304 x 1440 pixels
Other features
Weight
4.2 kg
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
500.38 x 523.24 x 571.5 mm