location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony FWD-42PX2 106.7 cm (42") Plasma 1200 cd/m² HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FWD-42PX2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWD-42PX2S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4905524338737
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony FWD-42PX2 106.7 cm (42") Plasma 1200 cd/m² HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 106.7 cm (42") 1024 x 768 pixels Plasma 1200 cd/m²
  • - Built-in speaker(s)
Long product name Sony FWD-42PX2 106.7 cm (42") Plasma 1200 cd/m² HD Silver :
The long product name of Sony FWD-42PX2 106.7 cm (42") Plasma 1200 cd/m² HD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FWD-42PX2 - 1024 x 768, 42", 1200 cd/m²
More>>>
Short summary description Sony FWD-42PX2 106.7 cm (42") Plasma 1200 cd/m² HD Silver:
This short summary of the Sony FWD-42PX2 106.7 cm (42") Plasma 1200 cd/m² HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FWD-42PX2, 106.7 cm (42"), Plasma, 1024 x 768 pixels

Long summary description Sony FWD-42PX2 106.7 cm (42") Plasma 1200 cd/m² HD Silver:
This is an auto-generated long summary of Sony FWD-42PX2 106.7 cm (42") Plasma 1200 cd/m² HD Silver based on the first three specs of the first five spec groups.

Sony FWD-42PX2. Display diagonal: 106.7 cm (42"), Display technology: Plasma, Display resolution: 1024 x 768 pixels, Display brightness: 1200 cd/m², HD type: HD. Product colour: Silver

Country Distributor
United Kingdom 1 distributor(s)