X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional LCD Display FWD-32LX1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWD-32LX1
Category :
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
computer monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Apr 2016 16:12:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 24324
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Sony Professional LCD Display FWD-32LX1 32":
The short editorial description of Sony Professional LCD Display FWD-32LX1 32"
81.28 cm (32 ") LCD resolutie 1366x768 pixels 600:1 500CD/m2

Marketing text Sony Professional LCD Display FWD-32LX1 32"

:
The official marketing text of Sony Professional LCD Display FWD-32LX1 32" as supplied by the manufacturer
With sleek, eye-catching exterior and outstanding display performance, Sony Plasma Display are designed for beauty. With a high-resolution panel, you will experience a level of clarity, brilliance and digital perfection like never before.
Short summary description Sony Professional LCD Display FWD-32LX1 32":
This short summary of the Sony Professional LCD Display FWD-32LX1 32" data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Professional LCD Display FWD-32LX1, 1366 x 768 pixels, LCD, 600:1, 16:9, 16:9, 0.51 x 0.51 mm
Long summary description Sony Professional LCD Display FWD-32LX1 32":
This is an auto-generated long summary of Sony Professional LCD Display FWD-32LX1 32" based on the first three specs of the first five spec groups.
Sony Professional LCD Display FWD-32LX1. Display diagonal: 81.3 cm (32"), Display brightness: 500 cd/m², Display resolution: 1366 x 768 pixels. Audio system: 7 W x 7W. Power consumption (typical): 170 W. Width: 80.2 cm, Depth: 10.7 cm, Height: 49.2 cm. Power requirements: 100-240V, 50/60 HZ
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Display
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
Display brightness*
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
500 cd/m²
Display resolution*
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Response time*
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Contrast ratio (typical)*
The difference in light intensity between the brightest white and the darkest black.
600:1
Viewing angle, horizontal*
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
170°
Viewing angle, vertical*
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
170°
Native aspect ratio*
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Aspect ratio
The aspect ratio is the ratio of the width of a shape to its height. For example, 4:3 is common for standard displays and 16:9 is the ratio for Widescreen TV.
16:9
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.51 x 0.51 mm
Viewable size, horizontal
The viewable size is often somewhat smaller than the actual size of a monitor, because there is a border around the image.
69.8 cm
Viewable size, vertical
39.2 cm
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
BKM-FW10 Composite RCA/S-Video/Audio-in
BKM-FW11 Composite/Audio-in(L/R)
BKM-FW12 RGB or Componenet In/Out(HD15)/Audio-in
Multimedia
Audio system
System used to play music or speech.
7 W x 7W
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
170 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-10 - 40°C
Operating relative humidity (H-H)
20 - 90%
Operating temperature (T-T)
32 - 95°F
Weight & dimensions
Width *
The measurement or extent of something from side to side.
802 mm
Depth *
The distance from the front to the back of something.
107 mm
Height *
The measurement of the product from head to foot or from base to top.
492 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
17.5 kg
Other features
Power requirements
100-240V, 50/60 HZ