X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.25” Magneto-Optical Disc, 650MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDM650B
Category :
Type of disk used to store digital data, such as a MiniDisc.
magneto optical disks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:42:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8146
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Sony 5.25” Magneto-Optical Disc, 650MB:
The short editorial description of Sony 5.25” Magneto-Optical Disc, 650MB
5.25” Magneto-Optical Disc, 650MB

Marketing text Sony 5.25” Magneto-Optical Disc, 650MB

:
The official marketing text of Sony 5.25” Magneto-Optical Disc, 650MB as supplied by the manufacturer
- Outstanding storage solution for sophisticated multimedia and network applications (such as desktop publishing, medical diagnostics and financial records).
- High-speed random access : suitable for large-scale libraries and jukeboxes.
- Easy to handle and removable.
- Ultra reliability and durability : over 100,000 load/unload cycles per side without quality loss and 50-year archival life. Resistance to dust and scratches thanks to hard-coating and anti-static disc surface and strong shelter.
- Fully backward compatible.
Short summary description Sony 5.25” Magneto-Optical Disc, 650MB:
This short summary of the Sony 5.25” Magneto-Optical Disc, 650MB data-sheet is auto-generated and uses the product title and the first six key specs.
Sony 5.25” Magneto-Optical Disc, 650MB
Long summary description Sony 5.25” Magneto-Optical Disc, 650MB:
This is an auto-generated long summary of Sony 5.25” Magneto-Optical Disc, 650MB based on the first three specs of the first five spec groups.
Sony 5.25” Magneto-Optical Disc, 650MB. Size: 13.3 cm (5.25")
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Formatted recording capacity*
The formatted capacity that can be recorded by the device in a certain time period.
Yes
Technical details
Unformatted recording capacity *
The unformatted capacity that can be recorded by the device in a certain time period.
650 MB
Bytes per sector
1024
Weight & dimensions
Size *
Physical dimension.
13.3 cm (5.25")