location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony EDM230CDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EDM230CDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EDM230CDF show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Apr 2022 16:32:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony EDM230CDF :
The long product name of Sony EDM230CDF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5'' Gigamo Magneto-Optical Discs. Designed to store data safely and efficiently. Ideal for multi-media back-up, data archiving and digital video editing. Data capacity: from 128 MB to 640 MB. This version is PC formatted.
More>>>
Short summary description Sony EDM230CDF:
This short summary of the Sony EDM230CDF data-sheet is auto-generated and uses the product title and the first six key specs.

Sony EDM230CDF, Magneto optical disk, 5 - 55 °C, 3 - 85%, -10 - 55 °C, 3 - 90%, 8.89 cm (3.5")

Long summary description Sony EDM230CDF:
This is an auto-generated long summary of Sony EDM230CDF based on the first three specs of the first five spec groups.

Sony EDM230CDF. Product type: Magneto optical disk. Size (imperial): 8.89 cm (3.5"), Weight: 10 g. Dimensions (WxDxH): 90 x 6 x 94 mm, Operating temperature (T-T): 41 - 131 °F, Archival storage life: 50 year(s)

Brand Image Product code Product Stock Price from
Sony

Sony Magneto Optical Disk 3.5" DOS single
(show image)
EDM640CDF Magneto Optical Disk 3.5" DOS single 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Magneto Optical Disk 3.5" MAC formatted
(show image)
EDM128CMF Magneto Optical Disk 3.5" MAC formatted 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony EDM230C
(show image)
EDM230C EDM230C 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Magneto Optical Disk 3.5" 128MB single pack
(show image)
EDM128C Magneto Optical Disk 3.5" 128MB single pack 0.00
(excl. VAT)
0 (incl. VAT)