X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Monaural Microphone ECM-DM5P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECMDM5P
Category :
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
microphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 23 Apr 2015 16:16:52
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5982
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Long product name Sony Portable Monaural Microphone ECM-DM5P:
The short editorial description of Sony Portable Monaural Microphone ECM-DM5P
Portable Monaural Microphone ECM-DM5P

Marketing text Sony Portable Monaural Microphone ECM-DM5P

:
The official marketing text of Sony Portable Monaural Microphone ECM-DM5P as supplied by the manufacturer
Small, sleek portable monaural microphone that’s ideal for recording one-on-one interviews.

Features:
Direct connection to recorders without lead
Uni-directional microphone to capture clear sound without surrounding noise
Diecast body provides pure sound quality
Plug-in power for compatible Sony recorders, requires no battery
Small and high-quality microphone recommended for discreet recording
Gold-plated plug for minimum transmission loss
Microphone angle adjustable
Short summary description Sony Portable Monaural Microphone ECM-DM5P:
This short summary of the Sony Portable Monaural Microphone ECM-DM5P data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Portable Monaural Microphone ECM-DM5P, 100 - 15000 Hz, Mono, Uni, AC, Gold-plated mini
Long summary description Sony Portable Monaural Microphone ECM-DM5P:
This is an auto-generated long summary of Sony Portable Monaural Microphone ECM-DM5P based on the first three specs of the first five spec groups.
Sony Portable Monaural Microphone ECM-DM5P. Microphone sensitivity: -34 dB, Microphone frequency: 100 - 15000 Hz, Microphone operation mode: Mono. Power supply type: AC. Weight: 15 g, Connector(s): Gold-plated mini
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Microphone
Microphone sensitivity
-34 dB
Microphone frequency
The range of frequencies (low to high sounds) that the microphone can pick up (detect).
100 - 15000 Hz
Microphone operation mode
Mono
Microphone direction type
Uni
Power
Power supply type
The type of power supply which this product uses.
AC
Other features
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15 g
Connector(s)
Gold-plated mini