location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Cyber-shot DSC-V1 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-V1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-V1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-V1 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 5 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 4x Digital zoom: 4x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Mini-USB B
  • - Lithium
Long product name Sony Cyber-shot DSC-V1 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver :
The long product name of Sony Cyber-shot DSC-V1 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-V1 Digital Camera
More>>>
Short summary description Sony Cyber-shot DSC-V1 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Sony Cyber-shot DSC-V1 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-V1, 5 MP, 2592 x 1944 pixels, 1/1.8", CCD, 4x, Silver

Long summary description Sony Cyber-shot DSC-V1 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-V1 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-V1. Camera type: Compact camera, Megapixel (approx.): 5 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 7 - 28 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 32 MB. Weight: 300 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:54:04
Uk has collected 10 expert reviews for Sony Cyber-shot DSC-V1 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 05:53:44
This compact and lightweight camera offers photography enthusiasts first-rate pictures and impressive performance.
75%
pcmag.com
Updated:
2011-10-04 05:53:37
Specs: Megapixels: 5, Included Memory Amount: 32 MB, Media Format: Memory Stick, Maximum Resolution: 2592 x 1944 pixels, T...
60%
v3.co.uk
Updated:
2011-10-04 05:53:41
Delivers professional performance more cheaply than its rivals.
0%
dpreview.com
Updated:
2011-10-04 05:53:53
Review based on a production DSC-V1 The Cybershot DSC-V1 was introduced by Sony just before the Photo Marketing Association (PMA 2003) trade show this year. Despite its compact proportions the five megapixel, four times optical zoom DSC-V1 is squarely...
0%
steves-digicams.com
Updated:
2014-11-06 16:28:18
Click on the V1 for a QTVR tourThe DSC-V1 caters to the needs of the more advanced photographer with a full range of exposure control that includes: Auto, Program AE w/Shift, Shutter-speed priority, Aperture priority, Full Manual and 8 pre-programmed S...
0%
Country Distributor
United Kingdom 1 distributor(s)