X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-U30
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-U30 GRIJS
Category :
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jul 2016 08:51:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 22258
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Sony DSC-U30:
The short editorial description of Sony DSC-U30
Digital Cybershot DSC-U30 2Mpix 8MB MPEG USB

Marketing text Sony DSC-U30

:
The official marketing text of Sony DSC-U30 as supplied by the manufacturer
Small enough to go anywhere! Introducing the new DSC-U30 Cyber-shot® digital still camera for those on the go. The ultra compact design comes in three exciting colors (blue, silver and charcoal grey) to match any outfit or mood. Featuring 2.0 megapixel effective resolution, Fast Start up, 1.0 Reflective LCD Monitor, Memory Stick PRO™ Compatible and Selectable Picture Size. Small enough to wear and hip enough to flaunt!
Short summary description Sony DSC-U30:
This short summary of the Sony DSC-U30 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DSC-U30, Auto, Portrait, Self-portrait, Twilight, Battery, Compact camera, 1/2.5", 5 - 5 mm
Long summary description Sony DSC-U30:
This is an auto-generated long summary of Sony DSC-U30 based on the first three specs of the first five spec groups.
Sony DSC-U30. Megapixel: 2 MP, Camera type: Compact camera, Image sensor size: 1/2.5". Optical zoom: 1x, Focal length range (f-f): 5 - 5 mm. Focus adjustment: Auto, Auto focusing (AF) modes: Centre weighted Auto Focus, Single Auto Focus. ISO sensitivity: Auto, Light exposure modes: Auto, Light metering: Centre-weighted. Flash modes: Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Flash range (tele): 0.5 - 1.8 m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Picture quality
Megapixel*
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
2 MP
Camera type*
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Image sensor size*
1/2.5"
Sensor type*
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Still image resolution(s)*
List of image resolutions that supported by device.
640 x 480,1280 x 960,1600 x 1200
Image stabilizer*
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Image formats supported*
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
1x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5 - 5 mm
Focusing
Focus adjustment*
Auto
Auto focusing (AF) modes*
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Single Auto Focus
Light exposure
ISO sensitivity*
A measure of a photographic film's sensitivity to light.
Auto
Light exposure modes*
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light metering*
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted
Auto Exposure (AE) lock
Yes
Flash
Flash modes*
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction
Flash range (tele)*
0.5 - 1.8 m
Video
Video recording*
Recording moving visual images.
Yes
Maximum video resolution*
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480 pixels
Video formats supported
The type of video formats that can be used by this device.
MPEG1
Motion JPEG frame rate
8.3 fps
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Compatible memory cards*
Types of memory cards which can be used with this product.
Memory Stick (MS), MS PRO
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
2.54 cm (1")
Display resolution (numeric)
Total number of pixels that display has.
64460 pixels
Field of view
100%
Ports & interfaces
USB connector
Mini-USB B
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Portrait, Self-portrait, Twilight
Self-timer *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Multi burst mode
Multi burst allows a digital camera to automatically take multi shots and store them as one JPEG file.
Yes
Camera file system
DCF 2.0, DPOF 1.1
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Portuguese
Start-up time
1 ms
Playback zoom (max)
5x
Histogram
Yes
Battery
Power source type *
What the power source is.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
150 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
1.15 h
Number of batteries supported
The number of batteries that can be used with the product.
2
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40°C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
85 mm
Depth *
The distance from the front to the back of something.
29.7 mm
Height *
The measurement of the product from head to foot or from base to top.
40.3 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
123 g
Packaging content
Hand strap
Yes
Batteries included
Yes
Battery charger included
Yes
Cables included
USB
Other features
Video capability
Capability of video recording/playback.
Yes
Focal length (35mm film equivalent)
33 - 33 mm
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.8 - 2.8