location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony Cyber-shot DSC-P92 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P92
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P92 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:04:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony Cyber-shot DSC-P92 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 5 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 12x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - Mini-USB B
  • - Nickel-Metal Hydride (NiMH)
Long product name Sony Cyber-shot DSC-P92 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver :
The long product name of Sony Cyber-shot DSC-P92 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-P92 Digital Camera
More>>>
Short summary description Sony Cyber-shot DSC-P92 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver:
This short summary of the Sony Cyber-shot DSC-P92 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony Cyber-shot DSC-P92, 5 MP, 2592 x 1944 pixels, 1/1.8", CCD, 3x, Silver

Long summary description Sony Cyber-shot DSC-P92 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver:
This is an auto-generated long summary of Sony Cyber-shot DSC-P92 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver based on the first three specs of the first five spec groups.

Sony Cyber-shot DSC-P92. Camera type: Compact camera, Megapixel (approx.): 5 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 12x, Focal length range: 8 - 24 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3.81 cm (1.5"). Internal memory: 16 MB. Weight: 260.5 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 3 expert reviews for Sony Cyber-shot DSC-P92 compact camera 1/1.8" 5 MP CCD 2592 x 1944 pixels Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
steves-digicams.com
Updated:
2022-10-17 18:56:23
Click on the P92 for a QTVR tourAll of Sonys new 2003 cameras are compatible with the faster and higher-capacity Memory Stick Pro flash memory cards, have an intelligent Auto Fill Flash mode, offer USB 2.0 transfer speeds and incorporate a new Smart Z...
0%
Country Distributor
United Kingdom 1 distributor(s)