X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P72
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P72 show
Show alternative article codes used in the online market place
Category :
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Jul 2016 08:51:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27510
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 1 year
Long product name Sony DSC-P72 compact camera:
The short editorial description of Sony DSC-P72 compact camera
DSC-P72 3.2 Mpix 16MB Mpeg USB 3 x optical zoom Mpeg movie VX Audio 1.5"LCD (123K dots)

Marketing text Sony DSC-P72 compact camera

:
The official marketing text of Sony DSC-P72 compact camera as supplied by the manufacturer
The DSC-P72 features a combination of technologies designed to enhance exposure and focus under all conditions. In compact, stylish metallic casing, this model records video with audio, and captures vivid, razor-sharp still images making the switch from film to digital photography more compelling than ever. Featuring the headline-grabbing 3.3-megapixel Super HAD CCD, the model delivers stunning high-resolution images. Picture quality is crisper and clearer - ewhiteially significant in low-light situations or for shooting night views. The Optical Zoom function allows users to zoom up to 3x. Add to this the useful technologies that users may never be explicitly aware of: Smart Zoom, Clear Color Noise Reduction and Clear Color Luminance Reduction. Smart Zoom ensures that the enlarged images yield the same high resolution as the originals; Clear Color Noise Reduction accurately renders areas with similar color; and Clear Luminance Reduction lowers luminance noise without destroying resolution data. The new MPEG MovieVX mode enables the camera to continuously record high-quality MPEG videos with sound at resolutions up to 640 x 480 pixels, allowing users to watch audio-visual clips full-screen on TV. With a 1 GB Memory Stick PRO, the camera can record continuous video clips of up to 44 minutes. Thanks to Multi-point Auto Focus, this Cyber-shot model locates and focuses on the main subject, ensuring the star of the photo appears razor-sharp. To deal with uneven light conditions, Multi-pattern Metering divides the frame into 49 segments and meters each of them individually - so even if there is bright sand in one corner of the scene, and a shady tree in another, the image is accurately exposed.
Short summary description Sony DSC-P72 compact camera:
This short summary of the Sony DSC-P72 compact camera data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DSC-P72, Auto, Cloudy, Daylight, Fluorescent, Incandescent, Beach, Landscape, Portrait, Snow, Twilight, Movie, Single image, Slide show, Optical, Battery, Compact camera
Long summary description Sony DSC-P72 compact camera:
This is an auto-generated long summary of Sony DSC-P72 compact camera based on the first three specs of the first five spec groups.
Sony DSC-P72. Megapixel: 3.2 MP, Camera type: Compact camera, Image sensor size: 1/2.5". Optical zoom: 3x, Digital zoom: 9.6x, Focal length range (f-f): 6 - 18 mm. Focus adjustment: Auto, Auto focusing (AF) modes: Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus. ISO sensitivity: 100, 200, 400, Auto, Light exposure modes: Auto, Light exposure correction: ± 2EV (1/3EV step). Flash modes: Auto, Flash off, Flash on, Forced off, Forced on, Red-eye reduction, Slow synchronization, Flash range (tele): 0.5 - 3.8 m
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Picture quality
Megapixel*
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
3.2 MP
Camera type*
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Image sensor size*
1/2.5"
Sensor type*
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution*
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
2048 x 1536 pixels
Still image resolution(s)*
List of image resolutions that supported by device.
352 x 288,480 x 480,640 x 360,640 x 424,640 x 480,720 x 400,720 x 480,1024 x 768,1200 x 1200,1280 x 720,1280 x 960,1280 x 1280,1536 x 1536,1600 x 1064,1600 x 1200,1696 x 1280,1712 x 1712,1728 x 1152,1728 x 1296,1728 x 1728,1792 x 1344,1824 x 1024,1824 x 1216,1824 x 1368,1920 x 1080,1920 x 1280,1920 x 1920,1936 x 1288,1984 x 1488,2048 x 1360,2048 x 1536
Image stabilizer*
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
9.6x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
6 - 18 mm
Focusing
Focus adjustment*
Auto
Auto focusing (AF) modes*
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Light exposure
ISO sensitivity*
A measure of a photographic film's sensitivity to light.
100, 200, 400, Auto
Light exposure modes*
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light exposure correction*
± 2EV (1/3EV step)
Auto Exposure (AE) lock
Yes
Flash
Flash modes*
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Flash on, Forced off, Forced on, Red-eye reduction, Slow synchronization
Flash range (tele)*
0.5 - 3.8 m
Video
Video recording*
Recording moving visual images.
Yes
Maximum video resolution*
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Motion JPEG frame rate
16.6 fps
Video formats supported
The type of video formats that can be used by this device.
MPEG1
Audio
Built-in microphone*
Microphone that is found inside the product.
Yes
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
16 MB
Compatible memory cards*
Types of memory cards which can be used with this product.
Memory Stick (MS), MS PRO
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
3.81 cm (1.5")
Display resolution (numeric)
Total number of pixels that display has.
123200 pixels
Field of view
100%
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical
Ports & interfaces
USB connector
Mini-USB B
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Fluorescent, Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Landscape, Portrait, Snow, Twilight
Self-timer *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Camera playback
Movie, Single image, Slide show
Multi burst mode
Multi burst allows a digital camera to automatically take multi shots and store them as one JPEG file.
Yes
Camera file system
DPOF 1.1
Histogram
Yes
Playback zoom (max)
5x
Start-up time
2.3 ms
Image editing
Resizing, Trimming
Battery
Power source type *
What the power source is.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery life (CIPA standard)
300 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
2.3 h
Number of batteries supported
The number of batteries that can be used with the product.
2
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2
Weight & dimensions
Width *
The measurement or extent of something from side to side.
120 mm
Depth *
The distance from the front to the back of something.
33 mm
Height *
The measurement of the product from head to foot or from base to top.
58 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
259 g
Packaging content
Hand strap
Yes
Batteries included
Yes
Cables included
AV, USB
Battery charger included
Yes
Other features
Video capability
Capability of video recording/playback.
Yes
Video out
AV
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.8 - 5.6
Focal length (35mm film equivalent)
39 - 117 mm