location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSC-P150 1/1.8" Compact camera 7.2 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P150
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P150 BACKITON
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:36:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-P150 1/1.8" Compact camera 7.2 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 7.2 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony DSC-P150 1/1.8" Compact camera 7.2 MP CCD Silver :
The long product name of Sony DSC-P150 1/1.8" Compact camera 7.2 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-P150 7.2 Effective Megapixel Carl Zeiss Vario-Tessar lens
More>>>
Short summary description Sony DSC-P150 1/1.8" Compact camera 7.2 MP CCD Silver:
This short summary of the Sony DSC-P150 1/1.8" Compact camera 7.2 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-P150, 7.2 MP, 1/1.8", CCD, 3x, 183 g, Silver

Long summary description Sony DSC-P150 1/1.8" Compact camera 7.2 MP CCD Silver:
This is an auto-generated long summary of Sony DSC-P150 1/1.8" Compact camera 7.2 MP CCD Silver based on the first three specs of the first five spec groups.

Sony DSC-P150. Camera type: Compact camera, Megapixel (approx.): 7.2 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 7.9 - 23.7 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 183 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:22:27
Uk has collected 15 expert reviews for Sony DSC-P150 1/1.8" Compact camera 7.2 MP CCD Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
dpexpert.com.au
Updated:
2015-02-26 08:22:27
Sony?s Cyber-shot DSC-P150 is a 7.2 megapixel camera with a 3x optical zoom lens bearing the honoured name of Carl Zeiss. The Sony competes in a segment of the market, around the $700 mark, where 7 megapixel sensors are now common -- and most of the s...
0%
pocket-lint.com
Updated:
2015-02-26 08:22:27
The Sony P150 is the smallest digicam with this resolution and offers comprehensive specification, manual control and prints up to A3 all at a good price...
80%
goodgearguide.com.au
Updated:
2015-02-26 08:22:27
Sonys DSCP150 has a powerful seven megapixel CCD. The high resolution may not give you better pictures if you usually print 5" x 7" or 4" x 6" prints, but its a boon for making 8" x 10" or larger prints. The main drawback to 7 megapixel images is tha...
80%
Dcviews.com
Updated:
2015-02-26 08:22:27
The Sony Cybershot DSC-P150 is the top of the line in Sonys ultra-compact P-series cameras and it certainly does a great job of capturing quality images. The camera follows the usual Sony pattern - it is easy to use with the most important functions...
0%
LordPercy.com
Updated:
2015-02-26 08:22:27
Sony DSC-P150Its a bit like that old Ariston advert..... the ever increasing mega pixel count never fails to amaze us and Sony are really going for it with a 7.2 mega pixel camera.
0%
dcresource.com
Updated:
2015-02-26 08:22:27
The Sony Cyber-shot DSC-P150 ($499) is an ultra-compact, ultra-responsive digital camera with a whopping 7.2 Megapixel CCD. Other features include a 3X zoom lens, limited manual controls, VGA movie mode, and an AF-assist lamp. The P150 is availab...
0%
pcmag.com
Updated:
2015-02-26 08:22:27
This camera is a good buy, but its a disappointment compared to the earlier five megapixel DSC-P100, and it doesnt measure Specs: Included Memory Amount: 32 MB, Included Memory: Media Card, Media Format: Memory Stick Pro, Type: Compact, Maximum...
60%
dpreview.com
Updated:
2015-02-26 08:22:27
Announced in July 2004, The DSC-P150 is Sonys latest salvo in the megapixel wars, and the first truly compact 7 megapixel camera. Its based closely on the current DSC-P100, with the only differences - resolution aside - being the brushed metal casin...
Good Excellent results, High resolution, Virtually no purple fringing, Good dynamic range, Superb build quality, Very fast and responsive, Easy to use, Good movie mode, Decent macro mode, Good battery life, AF illuminator, Flash works really well at very close...
Bad Limited manual controls, No manual/custom white balance mode, Flash underpowered, occasional underexposure, Some edge softness at wide apertures, Small amount of chromatic aberration - not visible in normal shots, Visible noise in shadows at 200 and 400 I...
Bottom line I must admit I fully expected to be underwhelmed by the P150, and didnt expect the 7MP CCD to offer any significant advantage over the 5MP version used in many cameras, including the existing P100. So it came as a pleasant surprise to discover that t...
0%
steves-digicams.com
Updated:
2015-02-26 08:22:27
Click on the P150 for a 360° QTVR tourThe P150 has been empowered with Sony?s own recently introduced Real Imaging Processor? circuitry that ensures fast start-up and shot-to-shot times, and puts extra speed and performance behind automatic features su...
0%