X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-P100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-P100?KIT
Category :
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 01 Feb 2016 16:18:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 30481
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Sony DSC-P100:
The short editorial description of Sony DSC-P100
Silver Cyber-shot Digital Camera DSC-P100 3 x optical zoom, 5.0 Mp

Marketing text Sony DSC-P100

:
The official marketing text of Sony DSC-P100 as supplied by the manufacturer
For full-sized features in a pocket-sized design, nothing beats the Sony DSC-P100 Cyber-shot® digital camera.
Featuring a huge 1/1.8” Super HAD™ CCD, Sony’s innovative Real Imaging Processor, and a 3X optical zoom Carl Zeiss® Vario-Tessar® lens, the Sony DSC-P100 gives you all of the features you would expect from a full-sized 5 Megapixel digital camera in a pocket-sized design.

The DSC-P100 is also amazingly easy to use, thanks to its large 1.8-inch LCD monitor, 5 area multi-point auto focus and auto focus illuminator, and selectable focus mode. It even includes PictBridge™ compatibility for simple printing without the need of a personal computer.

1/1.8" 5.1 Megapixel Super HAD™ CCD
Super HAD (Hole Accumulation Diode) CCDs provide excellent image quality by allowing more light to pass to each pixel, increasing sensitivity and reducing noise.
3X Optical/2X Digital/6X Total Zoom
Optical zoom helps you fill the frame with your subject for better pictures. And Sony’s Precision Digital Zoom helps bring your subject closer with an extra 2X magnification
Live Histogram Display
Available in capture and playback, the Live Histogram Displays the concentration of pixels at each luminosity value, making it easy to evaluate correct exposure. Selectable Focus Mode
Monitoring AF (Auto Focus) helps you anticipate the action by focusing even before you press the shutter release.
Pre-Flash Metering
With a momentary pre-flash, the camera illuminates the subject and sets exposure through the lens for accurate flash metering. Adjustable flash level and red-eye reduction ensure great flash shots.
9 Shot Burst Mode
Capture up to 9 shots (fine) or 16 shots (standard) at 1.6 frame/sec. even at 5 MP resolution. Perfect for high speed subjects or fast moving action such as sports.
Multi-Burst Mode
Captures 16 320 x 240 frames as part of a single 1280 x 960 image which plays back sequentially in the camera. Selectable 1/7.5, 1/15, 1/30 second. Conversion Lens Compatible
With the optional VAD-PHB adaptor, you can add tele- or wide- conversion lenses for greater magnification or wider field of view, as well as protective and special effect filters.
Cyber-shot Station Compatible
Make transferring images and recharging the DSC-P100’s battery easier with the optional Cyber-shot station. Just place the camera on the cradle for instantaneous power and computer connections.
Rechargeable InfoLithium® Battery
Provides reliable, long-lasting power for continuous shooting, without “Memory Effect”. The supplied AC-LS5 adapter/charger provides stable power for USB Transfer.
Short summary description Sony DSC-P100:
This short summary of the Sony DSC-P100 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DSC-P100, Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent, Beach, Candlelight, Fireworks, Landscape, Portrait, Self-portrait, Snow, Twilight, Movie, Single image, Slide show, Optical, Battery, Compact camera
Long summary description Sony DSC-P100:
This is an auto-generated long summary of Sony DSC-P100 based on the first three specs of the first five spec groups.
Sony DSC-P100. Megapixel: 5.1 MP, Camera type: Compact camera, Image sensor size: 1/1.8". Optical zoom: 3x, Digital zoom: 6x, Focal length range (f-f): 7.9 - 23.7 mm. Focus adjustment: Auto, Auto focusing (AF) modes: Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus, Macro focusing range (tele): 0.3 - ∞. ISO sensitivity: 100, 200, 400, Auto, Light exposure modes: Auto, Manual, Light exposure correction: ± 2EV (1/3EV step). Flash modes: Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Picture quality
Megapixel*
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5.1 MP
Camera type*
There are a number of common types of digital cameras: compact cameras, bridge cameras, mirrorless interchangeable-lens cameras (MILC) and single lens reflex (SLR) cameras. Bridge cameras 'bridge the gap' between the low-end compact and high-end professional (SLR) cameras. Also MILCs populate this mid-segment by combining the larger sensors and interchangeable lenses of DSLRs with the live-preview viewing system of compact cameras.
Compact camera
Image sensor size*
1/1.8"
Sensor type*
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution*
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
2592 x 1944 pixels
Still image resolution(s)*
List of image resolutions that supported by device.
640 x 480,1280 x 960,2048 x 1536,2592 x 1728,2592 x 1944
Image stabilizer*
This camera function compensates for slight shaking movements caused by an unstable position and ensures smooth footage even in suboptimal conditions.
Yes
Supported aspect ratios
The aspect ratio is the ratio of the width of an image to its height. The supported aspect ratios are the aspect ratios that can be shown by the device.
3:2
Image formats supported*
The type of image files that the device can use/display e.g. gif, JPEG (jpg).
JPG
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
3x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
6x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
7.9 - 23.7 mm
Extra/Smart zoom
12x
Filter size
A filter is a screen, plate, or layer of a substance which absorbs light or other radiation or selectively absorbs some of its components e.g. a UV filter to reduce UV light. Filters come in various sizes.
3 cm
Focusing
Focus adjustment*
Auto
Auto focusing (AF) modes*
Modes on the camera for auto-focusing, including continuous focusing and one shop focusing.
Centre weighted Auto Focus, Monitoring Auto Focus, Multi Point Auto Focus, Single Auto Focus
Macro focusing range (wide)
0.06 - ∞
Macro focusing range (tele)
0.3 - ∞
Light exposure
ISO sensitivity*
A measure of a photographic film's sensitivity to light.
100, 200, 400, Auto
Light exposure modes*
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto, Manual
Light exposure correction*
± 2EV (1/3EV step)
Light metering*
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Spot
Auto Exposure (AE) lock
Yes
Flash
Flash modes*
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, Flash on, Forced off, Forced on, Pre-flash, Red-eye reduction, Slow synchronization
Video
Video recording*
Recording moving visual images.
Yes
Maximum video resolution*
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Video resolutions
The amount of detail that can be seen in the video image.
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
The type of video formats that can be used by this device.
MPEG1
Audio
Built-in microphone*
Microphone that is found inside the product.
Yes
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Compatible memory cards*
Types of memory cards which can be used with this product.
Memory Stick (MS), MS PRO
Memory slots
Number and type of memory expansion slots, including connector and memory module descriptions.
1
Display
Display*
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal*
Size of the display for this product, measured diagonally, usually in inches.
4.57 cm (1.8")
Display resolution (numeric)
Total number of pixels that display has.
134000 pixels
Field of view
100%
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
Optical
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, Daylight, Flash, Fluorescent, Incandescent
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
Beach, Candlelight, Fireworks, Landscape, Portrait, Self-portrait, Snow, Twilight
Self-timer *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Camera playback
Movie, Single image, Slide show
Multi burst mode
Multi burst allows a digital camera to automatically take multi shots and store them as one JPEG file.
Yes
On Screen Display (OSD) languages
German, English, Spanish, French, Italian, Portuguese
Start-up time
1.3 ms
Camera file system
DCF 2.0, DPOF 1.1
Image quality adjustment
Contrast, Saturation, Sharpness
Image editing
Resizing, Trimming
Playback zoom (max)
5x
Histogram
Yes
Battery
Power source type *
What the power source is.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium
Battery life (CIPA standard)
360 shots
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
3 h
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
System requirements
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000, Windows 98, Windows ME, Windows XP Home, Windows XP Professional
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther
Weight & dimensions
Width *
The measurement or extent of something from side to side.
108 mm
Depth *
The distance from the front to the back of something.
26.6 mm
Height *
The measurement of the product from head to foot or from base to top.
51.5 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
183 g
Packaging content
Hand strap
Yes
Batteries included
Yes
AC adapter included
Yes
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Picture Package
PIXELA ImageMixer
USB Driver
Cables included
AV, USB
Other features
Video capability
Capability of video recording/playback.
Yes
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.8 - 5.2
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Focal length (35mm film equivalent)
38 - 114 mm
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/8 - 1/2000
USB 2.0 ports quantity
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range.
Carl Zeiss Vario-Tessar