X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cyber-shot
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
F
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-F717
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-F717
Category :
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
digital cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:41:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 43974
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 1 year
Long product name Sony Cyber-shot DSC-F717 digital camera:
The short editorial description of Sony Cyber-shot DSC-F717 digital camera
Digital Cybershot DSC-F717 NON 5.2Mpix 8MB

Marketing text Sony Cyber-shot DSC-F717 digital camera

:
The official marketing text of Sony Cyber-shot DSC-F717 digital camera as supplied by the manufacturer
Combining point-and-shoot convenience with a host of manual photographic controls, this camera is sure to inspire digital photographers to expand creativity and get better results. Armed with high-quality Carl Zeiss optics, ISO sensitivities of 100/200/400/800 and shutter speeds of up to 1/2000 second in auto mode, the DSC-F717 produces stellar results, even in the most demanding of shooting situations.
Short summary description Sony Cyber-shot DSC-F717 digital camera:
This short summary of the Sony Cyber-shot DSC-F717 digital camera data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Cyber-shot DSC-F717, LCD, 120 x 68 x 151 mm
Long summary description Sony Cyber-shot DSC-F717 digital camera:
This is an auto-generated long summary of Sony Cyber-shot DSC-F717 digital camera based on the first three specs of the first five spec groups.
Sony DSC-F717, Cyber-shot. Megapixel: 5.02 MP. Optical zoom: 5x, Digital zoom: 2x. Internal memory: 32 MB. Display: LCD. Weight: 696 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Picture quality
Megapixel*
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
5.02 MP
Lens system
Optical zoom*
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
5x
Digital zoom*
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
2x
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
696 g
Other features
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
Yes
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
120 x 68 x 151 mm