Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DR-ZX301IP

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-ZX301IP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRZX301IPL show
Show alternative article codes used in the online market place
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 12 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8232
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 12-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 16 Oct 2017 18:49:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DR-ZX301IP :
The short editorial description of Sony DR-ZX301IP

Made for iPod / Works with iPhone, 30mm driver unit, 1.2m Y-Type cord, in-line remote
More>>>

Sony DR-ZX301IP:
The official marketing text of Sony DR-ZX301IP as supplied by the manufacturer
Pair up with an iPod or iPhone, iPad with in-line player control


iPod / iPhone / iPad compatibility: Match with your iPod or iPhone /iPad, easily control volume and track choice via the in-line remote.

Phone call: In-line microphone for hands-free phone calls (for iPhone).

30mm driver units: Feel the power of dynamic sound, like you're in the front row of a concert.

Neodymium magnet: Brings clear mid-range sounds and a deep thumping bass line.

Lightweight: Headband style headphones, designed for lasting wearing comfort.
Short summary description Sony DR-ZX301IP:
This short summary of the Sony DR-ZX301IP data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DR-ZX301IP, Binaural, Head-band, Blue, Digital, Apple, Wired
Long summary description Sony DR-ZX301IP :

Sony DR-ZX301IP. Headset type: Binaural, Wearing style: Head-band, Colour of product: Blue. Brand compatibility: Apple. Connectivity technology: Wired, Cable length: 1.2 m, Connector contacts plating: Gold. Ear coupling: Supraaural, Headphone frequency: 10 - 24000 Hz, Headphone sensitivity: 102 dB. Weight: 120 g

This is an auto-generated long summary of Sony DR-ZX301IP based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Wearing style *
The way in which the device is worn.
Head-band
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Volume control
Digital
Performance
Brand compatibility
What other brands this brand can be used with.
Apple
Ports & interfaces
Connectivity technology *
Wired
Cable length
How long the cable is.
1.2 m
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Supraaural
Headphones
Headphone frequency
The range of frequencies (low to high sounds) that the headphones can produce.
10 - 24000 Hz
Headphone sensitivity
102 dB
Impedance
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
24 Ω
Driver unit
3 cm
Driver type
Dynamic
Magnet type
Type of magnet e.g. neodymium.
Neodymium
Acoustic system
Closed
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Other features
Compatible products
Other products that can be used with this product.
iPod, iPhone, iPad
Compatibility
The other products, software and hardware this product can be used with.
Telephone
Diaphragm
PET
X