X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Photo Printer DPP-EX50
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPP-EX50
Category :
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
photo printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 22 Apr 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:38:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16860
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 22-04-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Sony Digital Photo Printer DPP-EX50:
The short editorial description of Sony Digital Photo Printer DPP-EX50
Digital Photo Printer DPP-EX50

Marketing text Sony Digital Photo Printer DPP-EX50

:
The official marketing text of Sony Digital Photo Printer DPP-EX50 as supplied by the manufacturer
Compact, ultra stylish digital printer with Memory Stick – great photos direct from your camera!

Short summary description Sony Digital Photo Printer DPP-EX50:
This short summary of the Sony Digital Photo Printer DPP-EX50 data-sheet is auto-generated and uses the product title and the first six key specs.
Sony Digital Photo Printer DPP-EX50, 403 x 403 DPI, Inkjet, Photo paper, LCD, Drivers & Utilities, Sony PictureGear Studio, 64 x 203 x 280 mm
Long summary description Sony Digital Photo Printer DPP-EX50:
This is an auto-generated long summary of Sony Digital Photo Printer DPP-EX50 based on the first three specs of the first five spec groups.
Sony Digital Photo Printer DPP-EX50. Maximum resolution: 403 x 403 DPI, Print technology: Inkjet. Media types supported: Photo paper. Maximum input capacity: 30 sheets. Display: LCD. Bundled software: Drivers & Utilities, Sony PictureGear Studio
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Maximum resolution*
Maximum printing resolution.
403 x 403 DPI
Print technology*
Indicates the method used to print by this product.
Inkjet
Paper handling
Media types supported
The types of media which can be used with this product.
Photo paper
Standard media sizes
101.6 x 152.4 mm, 88.9 x 101.6 mm, 89 x 127 mm
Input capacity
Maximum input capacity
30 sheets
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Ports & interfaces
PictBridge*
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
I/O ports
An interface on a device to which you can connect another device.
1 x USB - 4 PIN USB Type B, 1 x direct print port - 4 PIN USB Type A
Storage
SmartCard slot
A smart card, chip card, or integrated circuit card (ICC) is any pocket-sized card with embedded integrated circuits. Smart cards can provide identification, authentication, data storage and application processing. Smart card slots can be found in various electronic devices e.g. thin clients.
Yes
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Sony PictureGear Studio
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.4 kg
Consumables
Compatible ink types, supplies
1 x Memory Stick, 1 x CompactFlash Card
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
64 x 203 x 280 mm
Print speed (colour, normal quality, A4/US Letter)
0.75 ppm
Print speed (black, normal quality, A4/US Letter)
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
0.86 ppm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98, 2000, ME, XP
Power supply type
The type of power supply which this product uses.
AC 120V, 50/60Hz, 1.0A
Connectivity technology
Wired
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes