X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPP-EX5 Digital Photo Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPP-EX5 show
Show alternative article codes used in the online market place
Category :
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
photo printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11716
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Sony DPP-EX5 Digital Photo Printer:
The short editorial description of Sony DPP-EX5 Digital Photo Printer
Digital FotoPrinter 400dpi USB MemoryStick 3.8Megapixels Video uit

Marketing text Sony DPP-EX5 Digital Photo Printer

:
The official marketing text of Sony DPP-EX5 Digital Photo Printer as supplied by the manufacturer
Sony's new DPP-EX5 photo printer makes printing digital photos a no hassle, fun and rewarding experience. Using Sony's established dye-sublimation technology the DPP-EX5 creates smooth, continuous tone photographs with color richness that rivals any printing technology. By fusing layers of color dye into high quality photo media and coating with Super Coat 2, a unique Sony laminate, your finished glossy or matte photos are fade resistant, water resistant and even fingerprint resistant.
• Stylish Space Saving Vertical Design

• Easy to Use Pushbutton Controls Produces Durable, Fade and Water Resistant Print In 90 Seconds

• High Quality 4x6" or 3.5x5" Borderless Color, Monochrome, Sepia or Paint Photos on Demand

• Built-In Photo Editor Allows Color Adjustments, Cropping and Creation of Custom Prints, Personalized Messages, Calendars and more

• Print Direct from Memory Stick® media or via USB Interface from PC or Mac
Short summary description Sony DPP-EX5 Digital Photo Printer:
This short summary of the Sony DPP-EX5 Digital Photo Printer data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DPP-EX5 Digital Photo Printer, 403 x 403 DPI, 5 - 25 °C, 78 x 200 x 288 mm, Wired
Long summary description Sony DPP-EX5 Digital Photo Printer:
This is an auto-generated long summary of Sony DPP-EX5 Digital Photo Printer based on the first three specs of the first five spec groups.
Sony DPP-EX5 Digital Photo Printer. Maximum resolution: 403 x 403 DPI. Maximum input capacity: 25 sheets. Weight: 2.3 kg. Minimum RAM: 128 MB, Minimum hard disk space: 200 MB. Power consumption (typical): 107 W
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Maximum resolution*
Maximum printing resolution.
403 x 403 DPI
Input capacity
Maximum input capacity
25 sheets
Ports & interfaces
Direct printing*
With direct printing it is possible to print your photographs or other documents directly to a printer from a compatible device, without the use of a computer.
Yes
Weight & dimensions
Weight*
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.3 kg
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
128 MB
System requirements
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
200 MB
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
107 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 25°C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
78 x 200 x 288 mm
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Connectivity technology
Wired