location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DPF-D830 digital photo frame Black 20.3 cm (8")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPF-D830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPF-D830
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name Sony DPF-D830 digital photo frame Black 20.3 cm (8") :
The long product name of Sony DPF-D830 digital photo frame Black 20.3 cm (8"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 inches Digital Photo Frame
More>>>
Short summary description Sony DPF-D830 digital photo frame Black 20.3 cm (8"):
This short summary of the Sony DPF-D830 digital photo frame Black 20.3 cm (8") data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DPF-D830, 20.3 cm (8"), 800 x 600 pixels, LCD, 4:3, BMP, JPG, TIF, 2048 MB

Long summary description Sony DPF-D830 digital photo frame Black 20.3 cm (8"):
This is an auto-generated long summary of Sony DPF-D830 digital photo frame Black 20.3 cm (8") based on the first three specs of the first five spec groups.

Sony DPF-D830. Display diagonal: 20.3 cm (8"), Display resolution: 800 x 600 pixels, Display: LCD. Image formats supported: BMP, JPG, TIF. Internal memory: 2048 MB, Compatible memory cards: Memory Stick (MS), microSDHC, miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SD. Interface: Mini-USB. Product colour: Black