X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+RW 4.7 GB 120 MIN.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMW47
Category :
Recordable CDs (CD-R) on which you can store your data in different formats, depending on the features of your CD/DVD Writer. If you want to record CDs at the maximum speed of your CD/DVD Writer, please make sure you pick CDs that support this speed. ReWritable CDs (CD-RW) are a special type of CD, which you can overwrite time and time again (up to some limited number). Ordinary CDs can only be used once.
blank CDs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:28:50
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15612
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Short summary description Sony DVD+RW 4.7 GB 120 MIN.:
This short summary of the Sony DVD+RW 4.7 GB 120 MIN. data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DVD+RW 4.7 GB 120 MIN., DVD-RW, DVD-ROM, 179 x 181 x 5 mm
Long summary description Sony DVD+RW 4.7 GB 120 MIN.:
This is an auto-generated long summary of Sony DVD+RW 4.7 GB 120 MIN. based on the first three specs of the first five spec groups.
Sony DVD+RW 4.7 GB 120 MIN.. Native capacity: 4812 MB, Interface: DVD-RW, Compatibility: DVD-ROM. Dimensions (WxDxH): 179 x 181 x 5 mm, Weight: 100 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Native capacity*
Actual medium capacity.
4812 MB
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
DVD-RW
Compatibility
The other products, software and hardware this product can be used with.
DVD-ROM
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
179 x 181 x 5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
100 g