X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DATA CARTRIDGE VS1 80 160GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLTVS1-160 show
Show alternative article codes used in the online market place
Category :
Empty data tapes for making back ups or storing huge amounts of data.
blank data tapes
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2015 23:34:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27428
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Long product name Sony DATA CARTRIDGE VS1 80 160GB:
The short editorial description of Sony DATA CARTRIDGE VS1 80 160GB
DATA CARTRIDGE VS1 80 160GB VS160 DRIVE

Marketing text Sony DATA CARTRIDGE VS1 80 160GB

:
The official marketing text of Sony DATA CARTRIDGE VS1 80 160GB as supplied by the manufacturer
DLT-VS1 (Value Smart)technology delivers products designed and priced for value mid-range servers. Sony's Emmy award winning metal tape technology is underlying this VS160 product.
Short summary description Sony DATA CARTRIDGE VS1 80 160GB:
This short summary of the Sony DATA CARTRIDGE VS1 80 160GB data-sheet is auto-generated and uses the product title and the first six key specs.
Sony DATA CARTRIDGE VS1 80 160GB, 105.4 x 25.4 x 105.8 mm, 10 - 40 °C, 20 - 80%, 16 - 32 °C, 20 - 80%, 1.27 cm
Long summary description Sony DATA CARTRIDGE VS1 80 160GB:
This is an auto-generated long summary of Sony DATA CARTRIDGE VS1 80 160GB based on the first three specs of the first five spec groups.
Sony DATA CARTRIDGE VS1 80 160GB. Compressed capacity: 160 GB. Transfer rate: 16 MB/s. Tape size: 1.27 cm, Tape length: 563 m, Tape thickness: 8.8 µm. Dimensions (WxDxH): 105.4 x 25.4 x 105.8 mm, Operating temperature (T-T): 50 - 104 °F, Tape width: 1.27 cm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Compressed capacity
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
160 GB
Data transmission
Transfer rate
16 MB/s
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40°C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
16 - 32°C
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Tape size *
The tape format or supported tape formats by equipment.
1.27 cm
Tape length
How long the tape is.
563 m
Tape thickness
Thickness of tape.
8.8 µm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
105.4 x 25.4 x 105.8 mm
Total storage capacity
The total amount of data that can be stored on the device.
80 GB
Tape width
The size of the tape from one side to the other.
1.27 cm
Operating temperature (T-T)
50 - 104°F